Tripp Lite logo

Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74507
Info modified on:
19 Feb 2024, 21:49:41
Bullet Points Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue:
  • - All-in-one cutter, stripper and crimper lets you create custom network or telecom cables
  • - Ideal for installers who want to save time and money when tackling large-scale projects
  • - Easily strips flat modular and round network cabling, including Cat6, Cat6a and Cat8
  • - Terminates pass-through 8-wire RJ45 modular plug types for faster, easier installation
  • - Non-slip handle provides a strong, secure grip while cutting, stripping and crimping
Warranty:
3-year limited
Long product name Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue:

Crimping Tool with Cable Stripper for Pass-Through RJ45 Plugs

Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue:

Customize Your Cables with a Multi-Connector Tool That Cuts, Strips and Crimps
Create your own network or telecom cables, and save the time and expense of ordering custom cables and waiting for them to arrive. The T100-PT1 lets you strip the cable jacket and wire, attach a pass-through RJ45 connector to a wide variety of cabling, including solid, stranded and shielded, and trim the excess wires flush to the plug’s face. Terminating 8-wire RJ45 modular plugs is as simple as squeezing the non-slip handle that provides a strong, secure grip. Pass-through plugs are faster and easier to install and offer better performance than standard RJ45 crimp-on plugs. The tool’s embedded blades strip flat modular and round network cables, including Cat5e, Cat6, Cat6a and Cat8, and cut the cables as well.

Rugged Crimping Tool Is Ideal for Cable Installers
The T100-PT1 lets you create network or telecom cable connections the way you want them. The heavy-duty multi-use crimping tool fits comfortably in your toolbox to help you create custom voice and data applications. It is designed to stand up to heavy everyday use.

Short summary description Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue:

Tripp Lite T100-PT1, Combination tool

Long summary description Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue:

Tripp Lite T100-PT1. Package width: 209,8 mm, Package depth: 80 mm, Package height: 30 mm. Country of origin: China, Master (outer) case width: 344,9 mm, Master (outer) case weight: 3,37 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.