location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU40KX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141378 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 40 kVA 32000 W
  • - Waveform: Sine
  • - Tower Black
Long product name Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W :
The long product name of Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
More>>>
Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W:
The official description of Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU-style power connections. Frequency is 50 or 60 Hz (auto-selectable). The SU40KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.
- N+1 configuration: If maintenance is required, two self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered
- 1+1 configuration: Two SU40KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
- High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi)
- Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
- Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
- True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
- Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
- Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
- 40,000VA/32,000W power capacity with 3-phase, hardwire input/output connections

Short summary description Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W:
This short summary of the Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU40KX, Double-conversion (Online), 40 kVA, 32000 W, Sine, 220 V, 415 V

Long summary description Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W:
This is an auto-generated long summary of Tripp Lite SU40KX uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W based on the first three specs of the first five spec groups.

Tripp Lite SU40KX. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 32000 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 5,5 min, Typical backup time at half load: 13 min, Battery recharge time: 4 h. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 521 mm, Depth: 856 mm, Height: 1163 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
40 kVA
Output power *
32000 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Output voltage regulation
4%
Maximum current
53 A
Surge energy rating
5950 J
Number of input phases
3
Number of output phases
3
Output power factor
0,8
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Serial ports quantity
1
Battery
Typical backup time at full load
5,5 min
Typical backup time at half load
13 min
Battery recharge time
4 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
521 mm
Depth
856 mm
Height
1163 mm
Weight
412,2 kg
Package width
724 mm
Package depth
1080 mm
Package height
1397 mm
Package weight
480,3 kg
Country Distributor
United Kingdom 1 distributor(s)