location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXCOOL12KA Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, 50 Hz, Australian Plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXCOOL12KA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253729 show
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:10:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12,000 BTU of close-coupled cooling protects vital equipment against overheating
  • - IT-grade hot air exhaust fan stays effective even under a high heat load
  • - Built-in evaporator for drip-free operation—no need to empty water collection tanks
  • - Self-contained design with no plumbing or special circuits—easy setup by almost anyone
  • - Features IEC Type I plug and SAA/RCM certification for use in Australia and New Zealand
Warranty: 1-year limited
Long product name Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black :
The long product name of Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, 50 Hz, Australian Plug
More>>>
Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black:
The official description of Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Close-Coupled Rack Cooling System Improves Equipment Performance
SRXCOOL12KA is a portable, compact, self-contained AC cooling unit for server racks. It is designed for areas with heat-sensitive equipment that facility air conditioning can’t reach. By cooling small IT installations or spot cooling individual racks in larger installations, you can protect mission-critical systems without relying on less efficient building-level HVAC or sinking money into costly HVAC upgrades.

Designed Specifically for 230V SAA/RCM Markets
This SmartRack® server cooling system is fitted with an IEC Type I power plug and meets Standards Association of Australia (SAA) and Regulatory Compliance Mark (RCM) approval for use in Australia and surrounding markets. It is ideal for adding discrete 24/7 cooling in IT and network closets, data centers, edge installations, MDFs, IDFs and small server rooms.

12,000 BTU of Cooling Power Protects Your Equipment Against Hazardous High Heat
This data center cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. It uses environmentally friendly R410A refrigerant to comply with worldwide standards. An easy-to-read control panel with push buttons and diagnostic LEDs provides vital operating information at a glance. A dual-digit LCD screen displays current temperature in real time.

Rack/Spot Cooling Focuses Cold Air Where It’s Most Needed
Close-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. A flexible delivery tube lets you aim cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. Hot air exits through a window or drop ceiling via an included exhaust kit. The IT-grade hot air exhaust fan maintains effectiveness even under a high heat load. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.

Built-In Evaporator Ensures No Water Collection Tank to Empty
The evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a floor drain or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation.

Add an Optional Remote Management Accessory for 24/7 Monitoring and Control
Install the optional SRCOOLNETLX network module (sold separately) to monitor temperatures, receive alerts, review logs and control settings from anywhere, anytime, via SNMP, web browser, SSH, telnet or command line interface. The built-in LX Platform’s PowerAlert® Device Manager provides a single interface to cycle the connected air conditioner on and off, adjust its fan speed, change its target set point temperature and switch to dehumidification mode.

Designed for Simple Plug-and-Play Installation by Almost Anyone
The self-contained SRXCOOL12KA requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. Built-in rolling casters make the 34-kilogram unit easy to install and relocate. The 1.8-meter power cord features an IEC Type I plug that connects to a standard AC outlet. The unit is programmed to restart automatically after power failures, and a built-in timer allows unattended shutdown and startup.

Short summary description Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black:
This short summary of the Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXCOOL12KA, 220 - 240 V, 10 A, Black, Acrylonitrile butadiene styrene (ABS), 300 mm, 505 mm

Long summary description Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black:
This is an auto-generated long summary of Tripp Lite SRXCOOL12KA portable air conditioner 57 dB Black based on the first three specs of the first five spec groups.

Tripp Lite SRXCOOL12KA. AC input voltage: 220 - 240 V, Current: 10 A. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 300 mm, Depth: 505 mm, Height: 778 mm

Technical details
Type *
Monobloc mobile air conditioner
Air conditioner functions *
Cooling, Dehumidifying
Cooling capacity (max) *
12000 BTU/h
Cooling capacity in watts (nominal) *
3500 W
Dehumidifying capacity
2,5 l/h
Noise level *
57 dB
Hose length
3 m
Hose diameter
13,1 cm
Refrigerating medium
R410A
Quantity per master (outer) case
1 pc(s)
Country of origin
China
Certification
CE, RoHS
Power
AC input voltage
220 - 240 V
Current
10 A
Design
Housing material
Acrylonitrile butadiene styrene (ABS)
Product colour *
Black
Weight & dimensions
Width
300 mm
Depth
505 mm
Height
778 mm
Weight
33,5 kg
Package width
736,6 mm
Package depth
853,4 mm
Package height
373,4 mm
Package weight
37,2 kg
Country Distributor
United States 1 distributor(s)