Tripp Lite logo

Tripp Lite S3MT-60K480V isolation transformer

Data-sheet quality:
created/standardized by Icecat
Product views:
36930
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
2-year limited warranty
Long product name Tripp Lite S3MT-60K480V isolation transformer:

SmartOnline S3MT-Series 3-Phase 60kVA Input Isolation Transformer, Delta 480V to 208V Wye, TAA

Tripp Lite S3MT-60K480V isolation transformer:

Get Complete Step-Down and Isolation Protection and Prevent Power Disruption
Tripp Lite’s S3MT-60K480V 60kVA/kW transformer offers line isolation and protection to the connected 3-phase UPS system and its load. It isolates the UPS and connected components from line surges and spikes caused by utility power disruptions that can damage equipment or corrupt data. The step-down input isolation transformer is ideal for 4-wire (3Ph+N+PE) IT loads in government, manufacturing, healthcare and corporate settings with a 480V electrical feed and 208/120V equipment.

Performs with High Efficiency up to 97.5%
Not only is the S3MT-60K480V very efficient, with up to 97.5 percent efficiency, but it is also very quiet with a noise profile less than 65 dBA. A built-in circuit breaker on the output side helps prevent dangerous power overloads. Four ball-bearing cooling fans help prevent overheating. An overheat-sensing relay and switch combine with a red LED indicator to provide over-temperature warning and overheating protection.

Small Footprint for Quick Installation in a Compact Space
The compact footprint enables installation of the S3MT-60K480V with minimal space. The rugged stainless steel housing ships ready for immediate installation with a compatible 50–60kVA/kW Tripp Lite S3M-Series 3-phase UPS system.

Short summary description Tripp Lite S3MT-60K480V isolation transformer:

Tripp Lite S3MT-60K480V, Hardwire, Hardwire, 480 V, 50 - 60 Hz, 120 - 208 V, 101 A

Long summary description Tripp Lite S3MT-60K480V isolation transformer:

Tripp Lite S3MT-60K480V. AC inlet type: Hardwire, AC outlet types: Hardwire, AC input voltage: 480 V. Width: 599,4 mm, Depth: 850,9 mm, Height: 1198,9 mm. Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 759,5 mm, Master (outer) case length: 985,5 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.