Tripp Lite logo

Tripp Lite P753-010 KVM cable Black 3 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103657
Info modified on:
19 Feb 2024, 20:35:30
Bullet Points Tripp Lite P753-010 KVM cable Black 3 m:
  • - Connects a PS/2 computer to a B007-008 KVM switch
  • - Connects a PS/2 computer or PS/2 KVM Switch to a Console Extender Kit
  • - Gold plated copper contacts offer superior conductivity
  • - Double shielding (foil and braid) for maximum EMI/RFI protection
Warranty:
Lifetime limited
Long product name Tripp Lite P753-010 KVM cable Black 3 m:

PS/2 (3-in-1) Cable Kit for KVM Switch B007-008, 10 ft. (3.05 m)

Tripp Lite P753-010 KVM cable Black 3 m:

This PS/2 (3-in-1) KVM cable kit connects a PS/2 computer to a B007-008 KVM switch. This premium 3-in-1 cable is made using innovative cabling that is low profile and super flexible, while maintaining the superior performance exhibited in our other KVM cables. The 3-in-1 design features a VGA (HD15) monitor connector with two PS/2 (MiniDIN6) Keyboard/Mouse connectors all bonded into a single unit. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Short summary description Tripp Lite P753-010 KVM cable Black 3 m:

Tripp Lite P753-010, 3 m, Black, HD15 F, 2x MiniDIN-6, HD15 M, 2x MiniDIN-6, China, 228,6 mm

Long summary description Tripp Lite P753-010 KVM cable Black 3 m:

Tripp Lite P753-010. Cable length: 3 m, Product colour: Black, Connector 1: HD15 F, 2x MiniDIN-6. Package width: 228,6 mm, Package depth: 12,7 mm, Package height: 177,8 mm. Master (outer) case width: 365,8 mm, Master (outer) case length: 348 mm, Master (outer) case height: 325,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.