Tripp Lite logo

Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
102531
Info modified on:
10 Aug 2024, 09:44:42
Bullet Points Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black:
  • - Panel-mount female end attaches with included hardware
  • - Corrosion-resistant gold-plated molded connectors
  • - Shielded 28 AWG wire
  • - Flexible PVC jacket with integral strain relief
Warranty:
Lifetime limited
Long product name Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black:

High-Speed HDMI Cable with Ethernet, Digital Video with Audio (F/F), Panel Mount, 1 ft. (0.31 m)

Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black:

Adds a Panel-Mounted HDMI Port
Extends HDMI interface to allow convenient access from a trade show booth, retail kiosk or lecturer’s podium
Ideal for using HDMI devices, such as Blu-ray players, in presentations, lectures, trade shows or digital signage

Premium Construction for Premium Performance
Corrosion-resistant gold-plated connectors for optimal signal transfer
Fully molded construction with integral strain relief for durability and long life
Flexible PVC jacket easy to install in tight spaces
Shielded 28 AWG wire

Short summary description Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black:

Tripp Lite P569-001-FF-APM, 0,3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P569-001-FF-APM HDMI cable 0,3 m HDMI Type A (Standard) Black:

Tripp Lite P569-001-FF-APM. Cable length: 0,3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Female, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.