location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-ft. MiniDIN6M - 2 x MiniDIN6F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P230-001
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,3 m
  • - Male
  • - Female
Long product name Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m :
The long product name of Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Cable, 1-ft. PS2 Keyboard/Mouse Y Splitter MiniDIN6M to two MiniDIN6F
More>>>
Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m:
The official description of Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 1-ft PS/2 Y Splitter allows both a keyboard and a mouse to be connected to the same PS/2 port and used simultaneously. Invaluable to any notebook/laptop user since most systems have only one PS/2 port. MiniDIN6 male to two MiniDIN6 female ports. Tripp Lite warrants this product to be free of defects in material and workmanship for life.

- Superior molded cables with foil-shielding for maximum EMI/RFI - Protection.
- MiniDIN6 (male) to two MiniDIN6 (female)

System Requirements

- Laptop/Notebook with PS/2 port (MiniDin6F).

Package Includes

- 1-ft. PS/2 Keyboard/Mouse Y Splitter MiniDIN6M to two MiniDIN6F

Short summary description Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m:
This short summary of the Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F, 0,3 m, Male, Female

Long summary description Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m:
This is an auto-generated long summary of Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F PS/2 cable 0,3 m based on the first three specs of the first five spec groups.

Tripp Lite 1-ft. MiniDIN6M - 2 x MiniDIN6F. Cable length: 0,3 m, Connector 1 gender: Male, Connector 2 gender: Female

Features
Cable length *
0,3 m
Features
Connector 1 gender *
Male
Connector 2 gender *
Female
Country Distributor
United Kingdom 1 distributor(s)