Tripp Lite logo

Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203606
Info modified on:
10 Aug 2024, 09:39:37
Bullet Points Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black:
  • - Connect a DVI monitor to a computer with a DisplayPort output
  • - Adapter cable connects DVI monitor to any DisplayPort 1.1/1.2/1.4/2.1 version dual-mode port
  • - DisplayPort to DVI Adapter Converter (DisplayPort-Male to DVI-I-Female), 6 in.
  • - Plug-and-play convenience; no drivers or software needed
  • - Supports DVI-D single-link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port
  • - HDCP 1.x or 2.x version and DDC pass-through ensure compatibility between source and display
Warranty:
3-year limited
Long product name Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black:

DisplayPort to DVI-I Adapter Cable (M/F), 6 in. (15.2 cm), TAA

Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black:

Connect a DVI monitor to a computer with a DisplayPort output
DisplayPort to DVI Adapter Converter (DisplayPort-Male to DVI-I-Female), 6 in.
Supports DVI-D single-link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
Fully molded ends
The P134-000 is a passive adapter, and requires to be connected to any Dispayport 1.1/1.2/1.4/2.1 version graphics card with Dual Mode DP++ ( DisplayPort ++ ) port, which allows HDMI and DVI signals to be passed through; check the documentation for your DisplayPort source for compatibility.

Short summary description Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black:

Tripp Lite P134-000, 0,15 m, Displayport, DVI-I, Male, Female, 1920 x 1200 pixels

Long summary description Tripp Lite P134-000 video cable adapter 0,15 m Displayport DVI-I Black:

Tripp Lite P134-000. Cable length: 0,15 m, Connector 1: Displayport, Connector 2: DVI-I. Quantity per pack: 1 pc(s), Package width: 177,8 mm, Package depth: 12,7 mm. Master (outer) case width: 235 mm, Master (outer) case length: 205 mm, Master (outer) case height: 56,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.