location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P131-000-A-DISP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231208 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for video presentations or streaming 1080p video for digital signage
  • - Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p) @ 60 Hz
  • - Included 3.5 mm audio cable carries stereo sound to monitor, receiver or speakers
  • - Molded one-piece converter fits easily in your backpack or laptop bag
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels :
The long product name of Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to VGA Active Adapter Video Converter with Audio (F/M)
More>>>
Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels:
The official description of Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now You Can Watch Video from Your HDMI Computer on a VGA Display
This HDMI to VGA adapter helps you transmit video through your computer’s HDMI port to a VGA-enabled television or monitor. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 1080p. It also allows you to keep using your VGA display without the expense of replacing it.

Transmits Crystal-Clear 1080p Video and Stereo Audio
To send high-definition video to a VGA television or monitor, connect the adapter directly to the display’s VGA port, and connect an HDMI cable (sold separately) between the adapter’s HDMI port and the source device. The adapter supports video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz. Connect the included audio cable between the adapter’s audio port and the audio jack on your monitor, A/V receiver or speakers to receive stereo sound.

Ready to Use Right Out of the Package
The molded one-piece unit is so compact that it fits in the palm of your hand, making it easy to carry in your backpack or laptop bag for quick connection anywhere. No software, drivers or external power supply is required. If additional power is needed, use the included USB cable to connect the adapter’s USB Micro-B port to a USB charger or a USB-A port on the source device.

Short summary description Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels:
This short summary of the Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P131-000-A-DISP, Active video converter, Black, Acrylonitrile butadiene styrene (ABS), CE, FCC, REACH, 1920 x 1200 pixels, 1080p

Long summary description Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels:
This is an auto-generated long summary of Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

Tripp Lite P131-000-A-DISP. Converter type: Active video converter, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Maximum video resolution: 1920 x 1200 pixels, Supported video modes: 1080p, Colour depth: 8 bit. Audio output channels: 2.0 channels. Host interface: HDMI, Output interface: VGA. Power consumption (typical): 1,26 W

Features
Converter type *
Active video converter
Extended display identification data (EDID)
Yes
Plug and Play
Yes
Product colour
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Certification
CE, FCC, REACH
Video
Maximum video resolution *
1920 x 1200 pixels
Supported video modes
1080p
Colour depth
8 bit
HDCP
Yes
Audio
Audio output channels
2.0 channels
Ports & interfaces
Host interface *
HDMI
Output interface *
VGA
3.5 mm connector
Yes
Power
Power consumption (typical)
1,26 W
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
50 g
Packaging data
Cables included
Audio (3.5mm), Micro-USB
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
480 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332231205
Brand Image Product code Product Stock Price from
Tripp Lite P116-000-HDSC2 video signal converter Active video converter 1920 x 1440 pixels Tripp Lite P116-000-HDSC2 video signal converter Active video converter 1920 x 1440 pixels
(show image)
P116-000-HDSC2 VGA with RCA Stereo Audio to HDMI Converter / Scaler 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels
(show image)
P116-000-HDSC1 P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDMI video signal converter Tripp Lite P116-000-HDMI video signal converter
(show image)
P116-000-HDMI VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)