location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N785-CH12 network equipment chassis 3U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12-Slot Media Converter Chassis for Select N784-H and N785-H Models, 3U Rack Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-CH12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268600 show
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N785-CH12 network equipment chassis 3U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accepts up to 12 select Tripp Lite media converters, including SC, ST and SFP types
  • - Rear fans keep equipment cool and connect to front LEDs for easy troubleshooting
  • - Compatible with primary and redundant DC or AC power supplies (AC supply included)
  • - On/off trigger guard helps prevent the power switch from being activated by accident
  • - Flexible installation options include desktop, wall and 3U rack with included hardware
Warranty: 1-year limited warranty
Long product name Tripp Lite N785-CH12 network equipment chassis 3U Black :
The long product name of Tripp Lite N785-CH12 network equipment chassis 3U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12-Slot Media Converter Chassis for Select N784-H and N785-H Models, 3U Rack Mount
More>>>
Tripp Lite N785-CH12 network equipment chassis 3U Black:
The official description of Tripp Lite N785-CH12 network equipment chassis 3U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Houses and powers up to 12 media converters to help you create customized copper-to-fiber or copper-to-copper installations.

House, Organize and Power Up to 12 Tripp Lite Media Converters
This media converter chassis accommodates as many as 12 Tripp Lite N784-H and N785-H multimedia converters, including SC, ST and SFP fiber types. You can easily install the media converters in the chassis’ input slots using the included mounting brackets and hardware to create a variety of copper-to-fiber or copper-to-copper installations, including singlemode, multimode and open SFP port converters. The N785-CH12 is compatible with N784-H01-SCMM, N784-H01-STMM, N784-H01-SCSM, N785-H01-SCMM, N785-H01-SCSM and N785-H01-SFP converters.

Works with DC and AC Power Supplies
The N785-CH12 is compatible with both DC and AC power supplies, including the preinstalled N785-CH75W-AC with six-foot (1.8-meter) power cord, NEMA 5-15P input and preinstalled glass-tube fuse (two spare fuses are also included). A second power supply may be installed to provide redundant power to the chassis and avoid network downtime. A trigger guard helps prevent the power switch from being turned off accidentally. Note: Only one type of power supply should be used. Do not mix DC and AC power supplies. Tripp Lite’s N785-CH75W-DC power supply is sold separately.

Rear Fans Help Prevent Overheating
Three fans built into the rear of the chassis draw air inward to help keep the media converters cool. You may periodically clean the fans by removing the panel assembly.

LEDs Keep You Informed at a Glance
Green LEDs on the front Status Monitoring Panel indicate when a media converter has been correctly installed in each input slot. These LEDs will not illuminate if an input slot is empty or if power is not being properly supplied. Three red LEDs let you know the cooling fans are functioning properly. Another red LED informs you that the chassis is receiving power.

Flexibility in Installation Gives You Options
The N785-CH12 mounts into 3U of space in your EIA-standard 19-inch rack using the included hardware. It can also rest flat on any desktop or mount on a wall with the use of a shelf (not included) that is securely mounted to a suitable structure. The shelf must support at least 33 pounds (15 kilograms). It should not only be large enough to accommodate the chassis, but also allow sufficient space for adequate ventilation on all sides.

Short summary description Tripp Lite N785-CH12 network equipment chassis 3U Black:
This short summary of the Tripp Lite N785-CH12 network equipment chassis 3U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N785-CH12, 2 A, 90 - 240 V, 50 - 60 Hz, 12 V, 6,5 A, 430 mm

Long summary description Tripp Lite N785-CH12 network equipment chassis 3U Black:
This is an auto-generated long summary of Tripp Lite N785-CH12 network equipment chassis 3U Black based on the first three specs of the first five spec groups.

Tripp Lite N785-CH12. Input current: 2 A, AC input voltage: 90 - 240 V, AC input frequency: 50 - 60 Hz. Width: 430 mm, Depth: 133 mm, Height: 290 mm. Package width: 423,9 mm, Package depth: 611,1 mm, Package height: 353,1 mm. Master (outer) case width: 435,1 mm, Master (outer) case length: 625,1 mm, Master (outer) case height: 373,1 mm

Technical details
Rack mounting
Yes
Rack capacity
3U
Cooling type
Active
LED indicators
Yes
Number of slots
12
Product colour
Black
Master (outer) case GTIN (EAN/UPC)
10037332268607
Country of origin
Taiwan
Power
Input current
2 A
AC input voltage
90 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
6,5 A
Weight & dimensions
Width
430 mm
Depth
133 mm
Height
290 mm
Packaging data
Manual
Yes
Package width
423,9 mm
Package depth
611,1 mm
Package height
353,1 mm
Package weight
11 kg
Logistics data
Master (outer) case width
435,1 mm
Master (outer) case length
625,1 mm
Master (outer) case height
373,1 mm
Master (outer) case weight
12 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)