Tripp Lite logo

Tripp Lite N230-100-STR wire connector RJ-45 Transparent

Data-sheet quality:
created/standardized by Icecat
Product views:
126200
Info modified on:
19 Feb 2024, 19:55:22
Bullet Points Tripp Lite N230-100-STR wire connector RJ-45 Transparent:
  • - 100 Cat6 RJ45 plugs in an easy-to-carry, easy-to-pack plastic jar
  • - Works with most RJ45 crimping tools (excluding AMP)
  • - Premium data transfer through 15μm gold-plated contacts
  • - Reduces near-end crosstalk (NEXT) with staggered nose pattern
  • - For use with Cat6 round stranded UTP conductor 4-pair cable
Warranty:
Lifetime limited
Long product name Tripp Lite N230-100-STR wire connector RJ-45 Transparent:

Cat6 RJ45 Modular Plug for Round Stranded UTP Conductor 4-Pair, 100 Pack

Tripp Lite N230-100-STR wire connector RJ-45 Transparent:

The N230-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat6 cable. Recommended for creating your own custom-length Cat6 cable runs, these clear connectors come in a shatterproof plastic jar that’s easy to pack in your toolbox and carry to your next installation.

Ideal for data and voice applications, these reliable RJ45 connectors are designed to terminate round Cat6 cable, such as N220-Series patch cabling. Their 15-micron gold-plated contacts ensure reliable signal transmission throughout the cable run, and their staggered nose pattern reduces near-end crosstalk. They are compatible with most RJ45 crimping tools (with AMP an exception).

Short summary description Tripp Lite N230-100-STR wire connector RJ-45 Transparent:

Tripp Lite N230-100-STR, RJ-45, Transparent, -40 - 70 °C, -40 - 70 °C, 100 pc(s), 111,8 mm

Long summary description Tripp Lite N230-100-STR wire connector RJ-45 Transparent:

Tripp Lite N230-100-STR. Connector(s): RJ-45, Product colour: Transparent. Quantity per pack: 100 pc(s). Package width: 111,8 mm, Package depth: 61 mm, Package height: 66,5 mm. Country of origin: China, Master (outer) case width: 139,7 mm, Master (outer) case length: 340,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.