Tripp Lite logo

Tripp Lite N206-SB01-IND electrical junction box

Data-sheet quality:
created/standardized by Icecat
Product views:
107913
Info modified on:
19 Feb 2024, 20:50:02
Bullet Points Tripp Lite N206-SB01-IND electrical junction box:
  • - Built to protect Gigabit Ethernet and digital signage applications in harsh environments
  • - IP68-rated to resist dust and endure immersion in 1.5 m of water up to 60 min.*
  • - Designed for industrial cables and couplers—no guessing about compatibility
  • - Surface-mount junction box includes wall-mounting hardware for immediate installation
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Warranty:
Lifetime limited
Long product name Tripp Lite N206-SB01-IND electrical junction box:

Waterproof Electrical Junction Box - Surface Mount, Industrial, Single Gang, IP68, TAA, 2 Cutouts

Tripp Lite N206-SB01-IND electrical junction box:

Waterproof Electrical Junction Box Recommended for Outdoor or Harsh Outdoor Environments
This surface-mount junction box is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is essential. It is constructed with a high-impact polycarbonate (UL94V-0) housing and flexible rubber gaskets. Two knockout holes are suitable for standard M16 cable glands (included) or M32 conduit glands. Wall-mounting hardware is included.

Designed for Use with Industrial-Grade Cables and Couplers
The industrial junction box with two bulkhead cutouts works with N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and P569-000-FF-IND bulkhead coupler and P569-Series industrial 4K HDMI cables (all sold separately).

IP68 Rating Denotes Resistance to Dust and Water
The IP68 rating means the junction box is not only 100% protected against dust, but also able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance, making the box ideal for basement applications.*
*Based on manufacturer's guarantee. Standard IP68 rating guarantees water resistance at depths up to 1.5 meters for up to 30 minutes.

TAA-Compliant for GSA Schedule Purchases
The N206-SB01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The N206-SB01-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N206-SB01-IND electrical junction box:

Tripp Lite N206-SB01-IND, White, IP67, TAA, RoHS, 203,2 mm, 12,7 mm, 271,8 mm

Long summary description Tripp Lite N206-SB01-IND electrical junction box:

Tripp Lite N206-SB01-IND. Product colour: White, International Protection (IP) code: IP67, Certification: TAA, RoHS. Package width: 203,2 mm, Package depth: 12,7 mm, Package height: 271,8 mm. Quantity per master (outer) case: 5 pc(s), Master (outer) case width: 406,4 mm, Master (outer) case length: 25,4 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.