Tripp Lite logo

Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
93188
Info modified on:
10 Aug 2024, 11:39:34
Bullet Points Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP):
  • - Cat6 UTP patch cord rated for high-speed 1 Gbps communications
  • - Over 38% slimmer than standard Cat6 cables to increase airflow in full racks
  • - Easy to route around corners and through crowded cable management panels
  • - Snagless RJ45 connectors prevent tabs from being damaged during installation
  • - Color-coded black for fast, easy identification in a crowded rack or workstation
Warranty:
Lifetime limited
Long product name Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP):

Cat6 Gigabit Snagless Slim UTP Ethernet Cable (RJ45 M/M), PoE, Black, 3 ft. (0.91 m)

Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP):

Cat6 UTP Patch Cable Ideal for Your Gigabit Ethernet Network.
This Cat6 UTP cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this three-foot black cable ensures peak performance throughout your local area network (LAN).

Special Slim Design for Better Airflow and Easier Installation
This Cat6 UTP patch cord is more than 38% smaller in diameter than standard Cat6 cable. This increases airflow in tight spaces, which helps keep your equipment cool and properly functioning. It also makes the cable easier to install around corners and through cable management panels.

Snagless RJ45 Male Connectors Add Extra Protection
The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation.

Color-Coded to Avoid Misidentification That Can Cause Costly Downtime
This Cat6 UTP patch cable features a black PVC jacket. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.

Premium Construction for Superior Performance
Manufactured from 28 AWG copper wire, the four-pair stranded cable is rated for speeds up to 1 Gbps. The ends feature 50-micron gold plating to help ensure the most accurate signal transfer possible. Integral strain relief gives the unshielded cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.

Lifetime Warranty
The N201-S03-BK is backed by a limited lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP):

Tripp Lite N201-S03-BK, 0,91 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N201-S03-BK networking cable Black 0,91 m Cat6 U/UTP (UTP):

Tripp Lite N201-S03-BK. Cable length: 0,91 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.