location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042-001-WH mounting kit Beige Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042-001-WH 2-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042-001-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332147790 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:26:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042-001-WH mounting kit Beige Plastic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Gang White Faceplate, 2 Keystone Cutouts
  • - Port or station identification windows accept a printed or hand-written label
  • - Snap-in, color-coded port identification icons
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N042-001-WH mounting kit Beige Plastic :
The long product name of Tripp Lite N042-001-WH mounting kit Beige Plastic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA
More>>>
Tripp Lite N042-001-WH mounting kit Beige Plastic:
The official description of Tripp Lite N042-001-WH mounting kit Beige Plastic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N042-001-WH 2-Port Keystone Face Plate for use with N238-Series Cat6/Cat5e Keystone Jacks. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N042-001-WH mounting kit Beige Plastic:
This short summary of the Tripp Lite N042-001-WH mounting kit Beige Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042-001-WH, Plastic, Beige

Long summary description Tripp Lite N042-001-WH mounting kit Beige Plastic:
This is an auto-generated long summary of Tripp Lite N042-001-WH mounting kit Beige Plastic based on the first three specs of the first five spec groups.

Tripp Lite N042-001-WH. Material: Plastic, Product colour: Beige

Technical details
Product colour *
Beige
Material
Plastic
Country of origin
Taiwan
Weight & dimensions
Weight
20 g
Width
69,8 mm
Depth
12,7 mm
Height
114,3 mm
Packaging data
Package width
76,2 mm
Package depth
127 mm
Packaging data
Package height
6,4 mm
Package weight
30 g
Logistics data
Master (outer) case width
152,4 mm
Master (outer) case length
165,1 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
270 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332147797
Harmonized System (HS) code
3926,90,9985
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)