location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B165-101 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial over Cat5 / Cat6 RS232 Extender, Transmitter and Receiver, Up to 3280-ft. (1,000m).
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B165-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332155474 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:55:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B165-101 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 2 Black
  • - DC-in jack
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite B165-101 video splitter VGA :
The long product name of Tripp Lite B165-101 video splitter VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serial over Cat5 / Cat6 RS232 Extender, Transmitter and Receiver, Up to 3280-ft. (1,000m).
More>>>
Tripp Lite B165-101 video splitter VGA:
The official description of Tripp Lite B165-101 video splitter VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B165-101 RS232 Serial over Cat5 Extender Kit is a low cost solution that provides remote access and control of any RS232 protocol device. The B165-101 extends control of a serial device to over 1,000 meters ( 3280ft ). Supports full-duplex, 3 pin, data communication (signal ground, transmit data line, and receive data line).

- Locates an RS-232 Serial device up to 304.8 m (1,000-ft.) from your system
- Supports full-duplex, 3 pin, data communication (signal ground, transmit data line, and receive data line)
- No software or drivers required...Plug-n-Play
- Supported Baud Rates: 110, 1200, 9600, 38400, 57600, 115200 (max)

Short summary description Tripp Lite B165-101 video splitter VGA:
This short summary of the Tripp Lite B165-101 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B165-101, VGA, Black, TAA, RoHS, 100-240 V, 50 - 60 Hz, 0.5 A

Long summary description Tripp Lite B165-101 video splitter VGA:
This is an auto-generated long summary of Tripp Lite B165-101 video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B165-101. Video port type: VGA. Product colour: Black, Certification: TAA, RoHS. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Package width: 160 mm, Package depth: 210,8 mm, Package height: 50,8 mm. Master (outer) case width: 337,8 mm, Master (outer) case length: 576,6 mm, Master (outer) case height: 254 mm

Ports & interfaces
Video port type *
VGA
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
2
DC-in jack
Yes
Features
Product colour
Black
Plug and Play
Yes
Certification
TAA, RoHS
Network
Ethernet LAN
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Packaging data
Package width
160 mm
Package depth
210,8 mm
Package height
50,8 mm
Package weight
410 g
Packaging content
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8525,50,3035
Master (outer) case width
337,8 mm
Master (outer) case length
576,6 mm
Master (outer) case height
254 mm
Master (outer) case weight
9,39 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332155471
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)