TCL logo

TCL 20 R 5G 16,6 cm (6.52") Hybrid Dual SIM Android 11 USB Type-C 4 GB 64 GB 4500 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2934
Info modified on:
04 Nov 2024, 14:47:39
Long product name TCL 20 R 5G 16,6 cm (6.52") Hybrid Dual SIM Android 11 USB Type-C 4 GB 64 GB 4500 mAh Grey:

6.52", HD+ 720x1600, 20:9, 90 Hz, 2x A76 2.2GHz, 6x A55 2.0GHz, ARM G57 MC2, 4 GB, 64 GB, 13+2+2 MP, 8 MP, 5G, USB Type-C, 4500 mAh, Android 11, 164.3 x 75 x 8.99 mm, 186 g, Granite Grey

TCL 20 R 5G 16,6 cm (6.52") Hybrid Dual SIM Android 11 USB Type-C 4 GB 64 GB 4500 mAh Grey:

Start living with 5G
Join the 5G era with TCL 20 R 5G and get ready for a new level of striking power and ultimate speed to accelerate your multitasking and gaming performance. A NXTVISION™ display dramatically enhances the visuals with smarter screen functioning.

DUAL SA/NSA MODES, UP TO 2.69 GB/S THROUGHPUT
Steady 5G connection.
Maximized traffic.

Turn ultra-fast downloads into your daily life backed by dual SA/NSA network modes optimizing 5G performance. Rediscover multimedia with a maximum network throughput of up to 2.69 Gb/s to transfer a large amount of data simply faster¹.

Achieve more with
extreme power, ultimate speed

OCTA-CORE PROCESSOR
Designed for 5G.
Fully accelerated.

Feel relieved from lagging performance with MediaTek Dimensity 700 processor specifically designed for 5G enjoyment. Advanced with 2.2GHz clock speed acceleration TCL 20 R 5G proves you to go the extra mile.

7NM PROCESS TECHNOLOGY
Deeply optimized.
More power saved.

To support new heights of heavy multitasking and intense gaming modes an octa-core processor smartly pairs up with a leading 7nm process technology. Yet, it optimizes TCL 20 R 5G to use 28% less² power to make your battery survive throughout your day.

Level up display graphics smarter

90HZ REFRESH RATE
Discover details.
Save battery life.

Rediscover every stunning detail while viewing dynamic scenes, browsing online, and scrolling swiftly. A self-adjusting screen refresh rate varies from 30 to 90Hz depending on gaming, streaming, viewing scenarios to save your battery life.

180HZ TOUCH SAMPLING RATE
Champion in gaming.
Ease your fingertips.

Advance your gaming skills with an incredible 180Hz touch sampling rate screen for winning any game you play faster.

6.52-INCH HD+ DISPLAY, TRIPLE EYE CARE
Empowered to see more.
Protected to see longer.
Ultra-spacious 6.52-inch NXTVISION™ V-notch HD+ Display delivers you bursting visuals enriched with true-to-life colors. Delight your eyes with razor-sharp clarity, increased contrast, and crisper definition.

ALL-DAY 4500MAH BATTERY
Built for intense support.
Adjusted to run longer.
4500mAh battery delivers all-day performance. Maximize to last even longer with power-saving modes that prevent the battery from draining while you are on the go. A battery supports up to 15W fast charging safely⁴ .

Capture your life with
a triple camera


2MP Macro camera
Create breath-taking, close-up scenes with.

13MP AI camera
Discover solid, high-res panoramic views effortlessly.

2MP Depth camera
Highlight Bokeh-styled portraits.

8MP Selfie camera
Have fun while snapping the best parts of yourself.

NATURE-INSPIRED DESIGN
Seamless style.
Easing sensation.

TCL 20 R 5G embodies a mineral-inspired, one-piece design.Adorned with a delicate 2.5D front and rear curve design, it embraces comfort.
Choose the Lazurite Blue or Granite Grey finish giving silky sensation from the refined texture looking neat and lustrous.

TCL UI 3.0, PRIVACY PROTECTION
Track smarter.
Guard privacy.

Receive notifications from Sensitive Behavior Reminder when sensitive app activities happen, so you always can stay aware of each app’s status.
Security Logs records app actions by highlighting critical ones to review and adjust each app’s authorization within one tap.Worry less about submitting your sensitive information to apps before starting to use them. Personal Information Protection offers secure prevention from disclosing your information by allowing you to provide empty personal data instead.

Short summary description TCL 20 R 5G 16,6 cm (6.52") Hybrid Dual SIM Android 11 USB Type-C 4 GB 64 GB 4500 mAh Grey:

TCL 20 R 5G, 16,6 cm (6.52"), 4 GB, 64 GB, 13 MP, Android 11, Grey

Long summary description TCL 20 R 5G 16,6 cm (6.52") Hybrid Dual SIM Android 11 USB Type-C 4 GB 64 GB 4500 mAh Grey:

TCL 20 R 5G. Display diagonal: 16,6 cm (6.52"), Display resolution: 720 x 1600 pixels. Processor family: MediaTek, Processor model: Dimensity 700. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Grey. Weight: 186 g

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.