location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lappac 5 Deluxe + Keypad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL55?KIT
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black :
The long product name of Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lappac 5 Deluxe + Keypad
More>>>
Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black:
The official description of Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lappac 5 Deluxe offers a new elegant design, and is perfect for 15" notebooks with plenty of storage space for all your daily essentials. The main section of this notebook case has an adjustable padded divider, which separates your notebook computer from your accessories, ensuring the outer case of your notebook is not scratched. The case retains all its original benefits, but offers many more additional pockets for all your accessories: CD's, mobile phone, Pda, keys, pens, business cards, disks, sunglasses... improving your organisation. This case also includes a luggage strap allowing your case to be carried securely on your rolling case trolley, via the padded shoulder strap or with the cushioned handle. All you can think of for transporting your notebook essentials...

added notebook computer compartment for machines up to 15 inches
Stylish multifunctional case designed to meet your daily needs
Koskin and Nylon Zip-Down workstation and accessory pockets for carrying all those necessary extras: mobile phone, PDA, sunglasses, pens, CDs, keys, business cards and many more!
Expanding file section for your days documentation
Adjustable divider to protect your notebook compartment
Side-access mobile phone pocket for easy access
Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook
Dual-pull, self-healing nylon zippers
Non-Skid square rubber feet for shock absorption
Elegant nylon and koskin trim material featuring nickel fittings
Full-Length rear document pocket to transport and protect your papers
Detachable shoulder strap with cushioned pad for improved comfort when on the move
Luggage strap to secure the case to your trolley
Notebook Restraining Strap
CD Sleeves pockets integrated to transport your CDs

Short summary description Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black:
This short summary of the Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Lappac 5 Deluxe + Keypad, 39,1 cm (15.4"), 2,18 kg

Long summary description Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black:
This is an auto-generated long summary of Targus Lappac 5 Deluxe + Keypad 39,1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Lappac 5 Deluxe + Keypad. Maximum screen size: 39,1 cm (15.4"). Weight: 2,18 kg

Features
Maximum screen size *
39,1 cm (15.4")
Warna utama produk *
Black
Weight & dimensions
Weight
2,18 kg
Other features
Dimensions (WxDxH)
400 x 330 x 130 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39,1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39,1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)