location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2SLSATINT interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal USB 2.0 to Slim CD/DVD Optical SATA Adapter w/ SP4 Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2SLSATINT
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB2SLSATINT interface cards/adapter SATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: SATA
  • - Green
Warranty: Lifetime
Long product name StarTech.com USB2SLSATINT interface cards/adapter SATA :
The long product name of StarTech.com USB2SLSATINT interface cards/adapter SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Internal USB 2.0 to Slim CD/DVD Optical SATA Adapter w/ SP4 Power (USB2SLSATINT)
More>>>
StarTech.com USB2SLSATINT interface cards/adapter SATA:
The official description of StarTech.com USB2SLSATINT interface cards/adapter SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use internal USB to add a Slim SATA compatible Optical Drive
The USB2SLSATINT USB 2.0 to Slim SATA adapter lets you connect a Slimline SATA optical drive directly to a motherboard’s USB 2.0 header.
The adapter features a Slimline SATA connector on one side and a 5-pin USB 2.0 header connector on the other. The converter/adapter is powered via the USB connection, but includes a floppy drive (SP4) connector for additional power if required.
The adapter features a PCB-mounted design that can be securely fastened to the optical drive, eliminating loose connections and saving space within the computer chassis.
The Internal USB 2.0 to Slim SATA Adapter is backed by Lifetime Warranty and free lifetime technical support.
* Designed for fully internal use, without any external cabling or additional adapters required
* Can be powered directly from the internal USB port, or from the computer power supply, for high powered optical drives
* Backed by a StarTech.com lifetime warranty and free technical support

Short summary description StarTech.com USB2SLSATINT interface cards/adapter SATA:
This short summary of the StarTech.com USB2SLSATINT interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2SLSATINT, USB, SATA, Green, RoHS, -10 - 50 °C, -20 - 60 °C

Long summary description StarTech.com USB2SLSATINT interface cards/adapter SATA:
This is an auto-generated long summary of StarTech.com USB2SLSATINT interface cards/adapter SATA based on the first three specs of the first five spec groups.

StarTech.com USB2SLSATINT. Host interface: USB, Output interface: SATA. Product colour: Green, Certification: RoHS. Width: 25 mm, Depth: 102,3 mm, Height: 12,1 mm. Package width: 30 mm, Package depth: 168 mm, Package height: 131 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, I/O ports: 1x 5 pin, mini-USB B, M 1x 4 pin, SP4, M 1x 13 pin, SATA, F

Ports & interfaces
Host interface *
USB
Output interface *
SATA
Design
Product colour
Green
Certification
RoHS
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 75%
Weight & dimensions
Width
25 mm
Weight & dimensions
Depth
102,3 mm
Height
12,1 mm
Weight
25 g
Packaging data
Package width
30 mm
Package depth
168 mm
Package height
131 mm
Package weight
10 g
Other features
Data transfer rate
480 Mbit/s
I/O ports
1x 5 pin, mini-USB B, M 1x 4 pin, SP4, M 1x 13 pin, SATA, F
Connectivity technology
Wired
Mac compatibility
Yes
Quantity outer carton
500 pc(s)
Country Distributor
United Kingdom 1 distributor(s)