location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Bay 1U Rackmount Enclosure for 3.5in SATA / SAS Drives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT35401U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852647 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SAT35401U user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure SAS, Serial ATA, Serial ATA II, Serial ATA III 3.5"
  • - Number of storage drives supported: 4
  • - Hot-swap
  • - Rack mounting
  • - 6 Gbit/s
  • - Black
Warranty: 2 Years
Long product name StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5" :
The long product name of StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U Rackmount 4-Bay 3.5” SATA SAS External Trayless Hard Drive Enclosure - 3.5 inch External HDD Enclosure w/ SATA 6 Gbps (SAT35401U)
More>>>
StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5":
The official description of StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAT35401U Rack-mountable 4-bay trayless HDD enclosure enables you to mount and hot-swap up to four 3.5" SATA or SAS hard drives into 1U of rack/cabinet storage space.

To ensure maximum performance and versatility, the enclosure offers support for SATA/SAS HDD speeds up to 6.0 Gbps with a mini SAS interface and is fully compatible with RAID controllers for enhanced storage applications.

The rugged steel rack-mountable chassis with 3 built-in fans makes it an ideal solution for any server environment that requires hot-swappable storage.

The SAT35401U is backed by a StarTech.com 2-year warranty and lifetime technical support.

The StarTech.com Advantage
- Hassle-free drive swapping in server environments, with 1U rack-mountable chasiss
- Maximum performance with SAS/SATA transfer speeds up to 6 Gbps

Short summary description StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5":
This short summary of the StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT35401U, HDD enclosure, 3.5", SAS, Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, Hot-swap, Black

Long summary description StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com SAT35401U storage drive enclosure HDD enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT35401U. Product type: HDD enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: SAS, Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 6 Gbit/s. Hot-swap. Rack mounting, Rack capacity: 1U, Product colour: Black

Storage
Number of storage drives supported *
4
Storage drive size *
3.5"
Supported storage drive interfaces *
SAS, Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
Yes
Ports & interfaces
USB connectivity *
No
Design
Product type *
HDD enclosure
Product colour *
Black
Material
Aluminium
LED indicators
Activity, Power
Rack mounting
Yes
Rack capacity
1U
Number of fans
3 fan(s)
Fan diameter
4 cm
Certification
Microsoft WHQL, CE, FCC
Performance
Data transfer rate
6 Gbit/s
Power
External power adapter
Yes
AC adapter input voltage
100 - 240 V
Power
AC adapter input current
2,5 A
AC adapter output voltage
12 V
AC adapter output current
6,5 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
302 mm
Depth
440 mm
Height
44,5 mm
Weight
5,8 kg
Package width
390 mm
Package depth
530 mm
Package height
140 mm
Package weight
6,28 kg
Packaging content
AC adapter included
Yes
Manual
Yes
Other features
Plug type
Type M
Technical details
Sustainability certificates
RoHS
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)