location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rackmount PDU with 16 Outlets and Surge Protection - 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RKPW161915
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839297 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:17
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com RKPW161915 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CONVENIENT LAYOUT: This rack-mount 16-outlet (120V) NEMA 5-15 power strip features a steel chassis, 6 ports on the front, and 10 ports on the back, so you can easily plug devices in and manage cables
  • - SCALABLE: This 1U rack mount PDU is ideal for small rack setups with only a few devices, allowing for plenty of future expansion, and features a 6 ft long cord so you can move your rack around
  • - EASY INSTALLATION: This rackmount PDU supports 19 inch rack 1U horizontal installation; Features LED indicators for ground and surge detection, a built-in circuit breaker, surge protection, and meets ANSI/EIA RS-310-D standards
  • - BROAD COMPATIBILITY: 1U horizontal rack-mounted power distribution unit fits many network / data 2-post and 4-post racks; Compatible with 19"" server racks with minium 4"" (10.2cm) depth
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this rack PDU is backed for 2-Years, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Years
Long product name StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black :
The long product name of StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 16 Outlet Horizontal 1U Rack Mount PDU Power Strip for Network Server Racks - Surge Protection - 120V/15A - 6ft Power Cord (RKPW161915)
More>>>
StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black:
The official description of StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organize and add additional power outlets to your rack solution

This 16-outlet (120V 15A)(12A UL) Rack PDU delivers a cost-effective power distribution solution for your server rack/cabinet. The 1U PDU can be mounted horizontally in any server rack 4in in depth or greater, to provide sixteen 120V 15A power ports/outlets, and features a rugged steel casing to ensure maximum durability.

The front of the PDU features two LEDs that indicate proper ground and surge detection, while enabling you to control the power state with an illuminated power/reset switch.

To prevent costly breakdowns of connected devices, the rackmount PDU features a built-in circuit breaker and reset switch, ensuring dependable performance of vital equipment.

The StarTech.com Advantage

Short summary description StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black:
This short summary of the StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RKPW161915, Basic, 1U, Horizontal, Steel, Black, 16 AC outlet(s)

Long summary description StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black:
This is an auto-generated long summary of StarTech.com RKPW161915 power distribution unit (PDU) 16 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

StarTech.com RKPW161915. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15, Power plug: NEMA 5–15. Cable length: 1,8 m. Nominal input voltage: 120 V, Nominal output voltage: 120 V, Output voltage: 125 V. Width: 95,5 mm, Depth: 483 mm, Height: 43 mm

Design
PDU types *
Basic
Rack capacity *
1U
Mounting
Horizontal
Housing material
Steel
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
NEMA 5–15
AC outlet types *
NEMA 5–15
Features
LED indicators
Yes
Surge protection
Yes
Cable length
1,8 m
Power
Nominal input voltage *
120 V
Nominal output voltage
120 V
Output voltage
125 V
Load capacity
1800 VA
Maximum input current per phase
15 A
Maximum total current draw per phase
15 A
Power
Surge energy rating
1800 J
Weight & dimensions
Width
95,5 mm
Depth
483 mm
Height
43 mm
Weight
2,36 kg
Packaging data
Package weight
2,2 kg
Package width
204 mm
Package depth
550 mm
Package height
82 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
530 mm
Master (outer) case length
534 mm
Master (outer) case height
250 mm
Quantity per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com RKPW081915 power distribution unit (PDU) 8 AC outlet(s) 1U Black StarTech.com RKPW081915 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
RKPW081915 Rackmount PDU with 8 Outlets and Surge Protection - 1U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black
(show image)
PCM815SHNA 1U Rackmount Power Switch 8 Outlet 15 Amp RS232 Serial Control PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)