location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI Adapter - DP 1.2 to HDMI Video Converter 1080p - DP to HDMI Monitor/TV/Display Cable Adapter Dongle - Passive DP to HDMI Adapter - Latching DP Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2HDMI2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836876 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PERFORMANCE: DisplayPort 1.2 to HDMI adapter connects a DP desktop or laptop to an HDMI display, monitor, projector or TV
  • - Supports HD 1920x1200 (1080p) video, 7.1ch Audio, HDCP 1.4
  • - 8in (21cm) attached cable
  • - HOST COMPATIBILITY: Tested for compatibility with DP++ source; Passive converter supports DP++ source connector incl workstations, desktops (AMD/Nvidia video cards), laptops, small form factor computers & docking stations
  • - CONNECT TO A PRIMARY OR SECONDARY DISPLAY: Connect an HDMI monitor, projector or TV, or add a second display to your workstation; Portable small form factor design makes it easy to carry between home office and office
  • - LATCHING DISPLAYPORT CONNECTOR: DP to HDMI adapter dongle has latching DP connector to prevent accidental disconnection from the host DP port
Warranty: 3 Years
Long product name StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black :
The long product name of StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort to HDMI Adapter - DP 1.2 to HDMI Video Converter 1080p - DP to HDMI Monitor/TV/Display Cable Adapter Dongle - Passive DP to HDMI Adapter - Latching DP Connector (DP2HDMI2)
More>>>
StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black:
The official description of StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your HDMI monitor or HDTV to a DisplayPort equipped computer

The StarTech.com DP2HDMI2 DisplayPort to HDMI Adapter lets you connect an HDMI-enabled display or projector to a DisplayPort out port from a computer (desktop or laptop), eliminating the expense of having to upgrade your display for DisplayPort compatibility.

The adapter supports display resolutions of up to 1920x1200, allowing you to take full advantage of HDMI video capability.

DP2HDMI2 is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

This adapter allows for audio pass-through if supported by the video source. Please review the video source manual to confirm support.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Simple to use, small form factor converter makes DisplayPort backwards compatible with your existing HDMI display or projector
- No installation software or drivers required providing a simple plug and play solution

Short summary description StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black:
This short summary of the StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2HDMI2, 0,21 m, DisplayPort, HDMI, Male, Female, Straight

Long summary description StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black:
This is an auto-generated long summary of StarTech.com DP2HDMI2 video cable adapter 0,21 m DisplayPort HDMI Black based on the first three specs of the first five spec groups.

StarTech.com DP2HDMI2. Cable length: 0,21 m, Connector 1: DisplayPort, Connector 2: HDMI. Sustainability certificates: CE, RoHS. Weight: 32 g, Width: 25 mm, Depth: 265 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 335 mm, Master (outer) case length: 513 mm, Master (outer) case height: 213 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0,21 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
1.4
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Chipset
NXP Semiconductors PTN3361B
Supported audio channels
7.1
Plug and Play
Yes
Converter type
Passive video converter
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
CE, RoHS
Weight & dimensions
Weight
32 g
Width
25 mm
Depth
265 mm
Height
14 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
16 mm
Package weight
41 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
335 mm
Master (outer) case length
513 mm
Master (outer) case height
213 mm
Quantity per master (outer) case
180 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)