location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk-Mount Dual Monitor Mount - Vertical - Steel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMDUALV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030870146 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:33:05
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ARMDUALV user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ARMDUALV user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save space by mounting two monitors vertically with this dual monitor mount
  • - Supports two displays 13” to 27”, or ultrawide displays up to 34" (max weight per monitor: 22.1 lb./10 kg)
  • - The height of the monitors can be adjusted along the 27.5” (700 mm) pole
  • - Adjust your screen angle easily with +45/-45 degree tilt and +45/-45 degree swivel, plus 360 degree rotation
  • - Heavy-duty steel construction
Warranty: 5 Years
Long product name StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk :
The long product name of StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Desk Mount Dual Monitor Mount - Vertical - Steel Dual Monitor Arm - For VESA Mount Monitors up to 27" - Adjustable (ARMDUALV)
More>>>
StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk:
The official description of StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor Mount | Desk/Grommet Mount | Height Adjustable | For up to 27” Monitors

This sturdy and sleek desk-mount dual-monitor mount raises two displays off the surface of your desk or table, to save space and increase your productivity. With its heavy-duty steel construction, the dual-monitor mount securely holds two monitors each up to 27” or two ultrawide monitors up to 34", stacked vertically.

Configure your Displays to Enhance Productivity

The vertical dual-monitor mount holds two displays, one above the other, in a vertical configuration. The height of the monitors can be adjusted, along the 27.5” (700 mm) pole.

With the double monitor arm, you can work more comfortably, reducing neck and eye strain without having to look side to side when comparing files or reviewing reference material on your screens. It’s ideal for comparing spreadsheets, web design, coding, creating and reviewing files, and many others.

Adjust your Screens for Ideal Viewing

The adjustable monitor stand enables smooth, effortless +45/-45 degree tilt and +45/-45 degree swivel, making it easy to reduce glare and find the perfect viewing angle. It can also rotate a full 360 degrees giving you flexible viewing options.

Rugged Steel Design

The steel dual monitor arm supports monitors 13” to 27” each in size, or ultrawide monitors up to 34", with a maximum weight of 22.1 lb. (10 kg) per monitor. The surface finish features a powder coating to help resist scratches.

Easy Installation

The computer monitor mount makes it easy to mount your VESA mount compatible displays above your desk, using the included C-clamp or grommet mount. For easier mounting, the VESA mount features notches that let you pre-set the mounting screws. Cable clips keep your cables neatly out of sight.

ARMDUALV is backed by a StarTech.com 5-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Save space by mounting two monitors vertically with this dual monitor mount
- Supports two displays 13” to 27”, or ultrawide displays up to 34" (max weight per monitor: 22.1 lb./10 kg)
- The height of the monitors can be adjusted along the 27.5” (700 mm) pole

Short summary description StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk:
This short summary of the StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMDUALV, Clamp, 10 kg, 33 cm (13"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk:
This is an auto-generated long summary of StarTech.com ARMDUALV monitor mount / stand 68,6 cm (27") Black Desk based on the first three specs of the first five spec groups.

StarTech.com ARMDUALV. Mounting: Clamp, Maximum weight capacity: 10 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Swivel angle range: -45 - 45°, Tilt angle range: -45 - 45°. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
10 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
1 cm
Desk thickness (max)
8,8 cm
Mounting type *
Desk
Ergonomics
Tilt angle range
-45 - 45°
Swivel angle range
-45 - 45°
Angle of rotation
360°
Pivot angle
-45 - 45°
Cable management
Yes
Design
Housing material
Steel
Product colour *
Black
Certification
CE, REACH
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
120 mm
Depth
116 mm
Height
900 mm
Weight
3,4 kg
Package width
438 mm
Package depth
164 mm
Package height
122 mm
Package weight
4,23 kg
Packaging content
Wrench included
Yes
Wrench type
Hexagonal wrench
Clamp included
Yes
Number of cable clips
2
Number of rubber pads included
5 pc(s)
Jumlah end cap yang disertakan
1 pc(s)
Screws included
Yes
Number of screws
16
Number of washers included
8
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)