location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Luminator marker 1 pc(s) Chisel tip Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luminator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381147125 show
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO Luminator marker 1 pc(s) Chisel tip Red :
The long product name of STABILO Luminator marker 1 pc(s) Chisel tip Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luminator, Red, 5 Pack
More>>>
STABILO Luminator marker 1 pc(s) Chisel tip Red:
The official description of STABILO Luminator marker 1 pc(s) Chisel tip Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ANYTHING BUT ORDINARY.

The target group
-Frequent users of highlighters who have high demands when it comes to design and brand.

The pen
-Larger liquid ink reservoir than traditional highlighters.
-Uniform ink application right down to the last drop, with no fading.
-Multi-award-winning design.
-Doesnt leak under pressure e.g. on a plane.
-Ink level indicator for constant control.
-Available in 6 fluorescent colors and 2 line-widths.
-Water-based ink for paper, copy or fax.
-Long cap-off time.

The advantages
-Lasts considerably longer than regular highlighters.
-Better quality, comfort and design when highlighting.

Design Awards:
-1999 if Product Design Award.
-1999 ISPA Product of the Year Award.
-1998 red dot award.

Short summary description STABILO Luminator marker 1 pc(s) Chisel tip Red:
This short summary of the STABILO Luminator marker 1 pc(s) Chisel tip Red data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Luminator, 1 pc(s), Red, Chisel tip, Black, Red, Polypropylene (PP), 2 mm

Long summary description STABILO Luminator marker 1 pc(s) Chisel tip Red:
This is an auto-generated long summary of STABILO Luminator marker 1 pc(s) Chisel tip Red based on the first three specs of the first five spec groups.

STABILO Luminator. Quantity per pack: 1 pc(s), Writing colours: Red, Tip type: Chisel tip. Package width: 105 mm, Package depth: 132 mm, Package height: 20 mm

Features
Quantity per pack *
1 pc(s)
Tip type
Chisel tip
Writing colours *
Red
Product colour
Black, Red
Housing material
Polypropylene (PP)
Stroke width (min)
2 mm
Stroke width (max)
5 mm
Ink type
Water-based ink
Features
Country of origin
Czech Republic
Logistics data
Customs product code (TARIC)
96082000
Packaging data
Package width
105 mm
Package depth
132 mm
Package height
20 mm
Package weight
119 g
Brand Image Product code Product Stock Price from
STABILO Luminator marker 1 pc(s) Chisel tip Yellow STABILO Luminator marker 1 pc(s) Chisel tip Yellow
(show image)
71/24 Luminator 0.00
(excl. VAT)
0 (incl. VAT)
STABILO Luminator marker 1 pc(s) Chisel tip Green STABILO Luminator marker 1 pc(s) Chisel tip Green
(show image)
71/33 Luminator 0.00
(excl. VAT)
0 (incl. VAT)
STABILO Luminator marker 1 pc(s) Chisel tip Pink STABILO Luminator marker 1 pc(s) Chisel tip Pink
(show image)
71/56 Luminator 0.00
(excl. VAT)
0 (incl. VAT)
STABILO Luminator marker 1 pc(s) Chisel tip Orange STABILO Luminator marker 1 pc(s) Chisel tip Orange
(show image)
71/54 Luminator 0.00
(excl. VAT)
0 (incl. VAT)
STABILO Luminator marker 1 pc(s) Chisel tip Blue STABILO Luminator marker 1 pc(s) Chisel tip Blue
(show image)
71/41 Luminator 0.00
(excl. VAT)
0 (incl. VAT)