Spin Master logo

Bunchems 6026103 pottery/modeling compound 550 g Multicolour

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107385
Info modified on:
05 Mar 2024, 14:27:41
Long product name Bunchems 6026103 pottery/modeling compound 550 g Multicolour:

Mega Pack, 4+, 406 pcs

Bunchems 6026103 pottery/modeling compound 550 g Multicolour:

With Bunchems Mega Pack you can make 36 different 3D creations; such as an owl, a bear, cars, monkeys and much more! Or use your creativity and make your own creation with more than 400 Bunchems.

Short summary description Bunchems 6026103 pottery/modeling compound 550 g Multicolour:

Bunchems 6026103, Bunchems, Multicolour, 400 pc(s), 4 yr(s), 10 yr(s), Boy/Girl

Long summary description Bunchems 6026103 pottery/modeling compound 550 g Multicolour:

Bunchems 6026103. Type: Bunchems, Product colour: Multicolour, Number of pieces: 400 pc(s). Weight: 550 g, Width: 293 mm, Depth: 74 mm. Package width: 293 mm, Package depth: 74 mm, Package height: 286 mm. Number of accessories included: 36 pc(s), Minimum order quantity: 4 pc(s). Quantity per intermodal container (20ft): 4159 pc(s), Quantity per intermodal container (40ft): 8319 pc(s), Pallet width: 120 cm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.