location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-GTZ280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-GTZ280/S5EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493277175
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sony VPL-GTZ280/S5EU user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector Black
  • - SXRD 5000 ANSI lumens
  • - DCI 4K (4096x2160) 19:10 20000:1
  • - Focus: Auto/Manual Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC
Long product name Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black :
The long product name of Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K SXRD, (4096 x 2160), 5000lm, NVG, 4x Displayports, 2x DCP 1.3, RS-232C, RJ45, 1.2 kW, 100 - 240 V, 50/60 Hz
More>>>
Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black:
The official description of Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth, precise moving images with 4K clarity and special functions for visual simulation, industrial, defence and virtual CAVE applications

From flight simulators to virtual CAVE environments for industrial design, the VPL-GTZ280 laser projector delivers high-contrast 4K images with 2,000 lumens light output (up to 5,000 lm with optional license) and smooth, ultra-responsive reproduction of fast-moving action. The long-lasting laser light source is combined with 4K SXRD panel technology to deliver bright, crisply detailed native 4K images (4096 x 2160) with more than four times the resolution of Full HD. Picture quality is further enhanced by Reality Creation upscaling, plus configurable support for HDR (High Dynamic range) and high frame rates to take full advantage of today's premium 4K content - and tomorrow's. A newly developed high speed 4K 120Hz signal processor and three types of black frame insertion modes reduce motion blur and smear. The low transport delay contributes to extremely responsive performance in fast-motion simulator applications. The VPL-GTZ280 is particularly suitable for demanding multi-projection applications in 2D or 3D, with consistently homogeneous brightness. The projector can also be readily configured (with optional licence) for infra red night vision simulation applications. The highly efficient laser light source is rated for a nominal 20,000 hours* (up to 40,000 hrs in constant brightness mode), for virtually zero maintenance without the need for any lamp exchanges. Long term reliability is assured further by dust-sealed optics. Installers will also appreciate the projector's auto calibration compatibility with leading AV room automation systems, and a robust chassis that can be installed at any angle for maximum flexibility.

Native 4K clarity with more than four times the resolution of Full HD
Advanced SXRD panel technology featured in Sony's digital cinema projectors delivers native 4K (4096 x 2160) resolution images, with no artificial pixel enhancement. Every detail is wonderfully clear and natural, without jagged edges or visible pixels.

Super high contrast ratio
The advance optical engine reduces internal light leakage, for spectacularly high contrast images with huge amounts of finely-rendered picture detail in dark shots.

Reality Creation upscaling
Lower resolution input signals are accurately upscaled to 4K pixel resolution by Sony's advanced Reality Creation engine: you won’t see any individual pixels - just beautifully natural 4K images.

Long-lasting laser light source
Thanks to the highly efficient and reliable laser light source, users can benefit from startlingly clear 4K pictures plus up to 20,000 hours uninterrupted operation (40,000 hours in constant brightness mode) with no lamp replacement - far longer than conventional lamp based projectors.

Optional high frame rate operation
Adding the optional LSM-120P1 license allows the SXRD panel to be driven directly by a 120Hz input signal, minimising image blur in fast-moving action scenes.

Colour correction and colour space adjustment
Hue, Saturation, Brightness and colour space can be adjusted to suit different installation conditions.

Motionflow for smoother 4K images
Motionflow ensures smoother, less blurry on-screen images.

Smear reduction
A choice of black insertion ratio modes allows effective reduction of image blur and smear.

120Hz signal processing for 4K active 3D
The high-speed 120Hz drive achieves smooth, easy-on-the-eye Frame Doubled or Dual Input 3D (requires optional license LSM-120P1) at 60p per eye with full 4K resolution, for impressively smooth, immersive stereoscopic simulations.

Greater installation flexibility
Install the projector horizontally, vertically , upside down or at any angle with no restrictions. The rugged chassis allows projectors to be stacked directly on top of one another. Projectors can also be stacked side by side with no cabling restrictions.

High brightness
Activating brightness increase mode (requiring optional LSM-BRIN1 license) boosts light output from 2,000 lumens up to 5,000 lumens - ideal for demanding visualisation and simulation applications. In constant brightness mode (requires optional LSM-BRIN1 license), uniform brightness is maintained over the life of the laser light source - ideal for applications where several projectors are used together.

Supports HDR
Take full advantage of the latest content produced with High Dynamic Range (requires optional LSM-HDR1 license) for sharp contrast and more accurate detail, from searing highlights to richly detailed dark scenes.

Picture presets for any content
Eight calibrated presets optimise projected image quality for a wide range of content types including visualisation and simulation applications.

Long lasting, low maintenance optics
Lens, light source and all optical components are sealed against dust for dependable long-term operation.

Low transport delay
Enjoy responsive, lag-free performance with an extremely low transport delay; ideal for fast-moving content.

High performance edge blending
Seamlessly edge-blend images from multiple projectors for super-sized, high contrast images with no banding or overlap. Constant brightness mode helps ensure accurately-matched images over long periods of operation.

Quick start
Don't lose time - laser light source starts instantly, allowing you to start projecting in moments without lengthy lamp warm-up time.

Infra red image projection
Adding the optional LSM-NVG1 license allows the VPL-GTZ280 to be reconfigured for Night Vision Goggle training and simulation applications.

Industry standard RF 3D compatible
The projector's built-in RF transmitter synchronises with any RF 3D glasses for wider coverage and greater stability, with no need for an external transmitter.

Auto calibration
Auto calibration adjusts RGB colour levels as well as white point over the lifespan of the laser light source for consistently beautiful images over time.

Whisper quiet operation
Extra-low noise fan with one-way air flow and liquid cooling system ensures extra-quiet operation for minimised audience disruption. High altitude mode adjusts fan rate for efficient operation at altitudes above 1500m.

Short summary description Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black:
This short summary of the Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-GTZ280, 5000 ANSI lumens, SXRD, DCI 4K (4096x2160), 20000:1, 19:10, 4092 BTU/h

Long summary description Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black:
This is an auto-generated long summary of Sony VPL-GTZ280 data projector Large venue projector 5000 ANSI lumens SXRD DCI 4K (4096x2160) 3D Black based on the first three specs of the first five spec groups.

Sony VPL-GTZ280. Projector brightness: 5000 ANSI lumens, Projection technology: SXRD, Projector native resolution: DCI 4K (4096x2160). Focus: Auto/Manual. Supported graphics resolutions: 720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160. Serial interface type: RS-232C. Ethernet LAN data rates: 10,100 Mbit/s

Projector
Projector brightness *
5000 ANSI lumens
Projection technology *
SXRD
Projector native resolution *
DCI 4K (4096x2160)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
19:10
Heat dissipation
4092 BTU/h
Lens system
Focus *
Auto/Manual
Zoom capability
Yes
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Ports & interfaces
DisplayPorts quantity
4
USB 2.0 ports quantity *
1
Serial interface type *
RS-232C
AUX in
Yes
DVI port *
No
Mobile High-Definition Link (MHL)
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Dutch, English, French, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Noise level *
35 dB
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (standby) *
0,4 W
Power consumption (max)
1200 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
550 mm
Depth
750 mm
Height
228 mm
Weight *
40 kg
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)