location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical Mouse and Internet Telephone, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VNCX1L show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:37:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Blue
  • - USB Type-A
  • - Buttons quantity: 3
  • - 1,1 m
Long product name Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI :
The long product name of Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Optical Mouse and Internet Telephone, Blue
More>>>
Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI:
The official description of Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Optical mouse with USB 2.0 interface and internet telephone features.
- Incoming call LED, call illumination and melody: you can be notified of incoming internet calls with blinking LED light or ring tone.
- Built-in speaker.
- Rotating wheel which you can use for volume adjustment and muting while speaking.
- Cable length is up to 110cm.

Short summary description Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI:
This short summary of the Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony USB Optical Mouse and Internet Telephone, Blue, Optical, USB Type-A, 800 DPI, Blue

Long summary description Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Sony USB Optical and Internet Telephone, Blue mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Sony USB Optical Mouse and Internet Telephone, Blue. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Blue

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons quantity *
3
Movement resolution
800 DPI
Design
Product colour *
Blue
Ergonomics
Cable length
1,1 m
Weight & dimensions
Weight
67 g
Other features
Mouse dimensions (WxDxH)
45,5 x 89,2 x 23,9 mm
Brand Image Product code Product Stock Price from
Sony VNCX1A/W Optical White mouse USB Type-A 800 DPI Sony VNCX1A/W Optical White mouse USB Type-A 800 DPI
(show image)
VNCX1A/W VNCX1A/W Optical Mouse White 0.00
(excl. VAT)
0 (incl. VAT)
Sony VNCX1A/B Optical Black mouse USB Type-A 800 DPI Sony VNCX1A/B Optical Black mouse USB Type-A 800 DPI
(show image)
VNCX1A/B VNCX1A/B Optical Mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony USB Optical and Internet Telephone, White mouse USB Type-A 800 DPI Sony USB Optical and Internet Telephone, White mouse USB Type-A 800 DPI
(show image)
VNCX1W USB Optical Mouse and Internet Telephone, White 0.00
(excl. VAT)
0 (incl. VAT)
Sony USB Optical and Internet Telephone, Black mouse USB Type-A 800 DPI Sony USB Optical and Internet Telephone, Black mouse USB Type-A 800 DPI
(show image)
VNCX1B USB Optical Mouse and Internet Telephone, Black 0.00
(excl. VAT)
0 (incl. VAT)