location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AV cable VMC-15MR 1,5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV cable VMC-15MR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-15MR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AV cable VMC-15MR 1,5 m Black :
The long product name of Sony AV cable VMC-15MR 1,5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VMC-15MR - AV multi-terminal cable for DSCF77 and DSCFX77
More>>>
Sony AV cable VMC-15MR 1,5 m Black:
The official description of Sony AV cable VMC-15MR 1,5 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for usage without cradle.

Short summary description Sony AV cable VMC-15MR 1,5 m Black:
This short summary of the Sony AV cable VMC-15MR 1,5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AV cable VMC-15MR, 1,5 m, Black, 80 g

Long summary description Sony AV cable VMC-15MR 1,5 m Black:
This is an auto-generated long summary of Sony AV cable VMC-15MR 1,5 m Black based on the first three specs of the first five spec groups.

Sony AV cable VMC-15MR. Cable length: 1,5 m, Product colour: Black. Weight: 80 g

Features
Cable length *
1,5 m
Product colour
Black
Weight & dimensions
Weight
80 g
Country Distributor
United Kingdom 1 distributor(s)