location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO® AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO® AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-AC16V8
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO® AC Adapter power adapter/inverter :
The long product name of Sony VAIO® AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC ADAPTER UK 16V F VAIO T S AND B SERIES NS (MSD)
More>>>
Sony VAIO® AC Adapter power adapter/inverter:
The official description of Sony VAIO® AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pick up an extra power adaptor for the home or office. This small and light power adaptor will suit the B, T & S Series of VAIO notebooks.

Short summary description Sony VAIO® AC Adapter power adapter/inverter:
This short summary of the Sony VAIO® AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO® AC Adapter, 16 V, 4 A, 270 g, 114,5 x 29 x 49,5 mm

Long summary description Sony VAIO® AC Adapter power adapter/inverter:
This is an auto-generated long summary of Sony VAIO® AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

Sony VAIO® AC Adapter. Output voltage: 16 V, Output current: 4 A. Weight: 270 g. Dimensions (WxDxH): 114,5 x 29 x 49,5 mm

Features
Output voltage *
16 V
Output current
4 A
Weight & dimensions
Weight
270 g
Other features
Dimensions (WxDxH)
114,5 x 29 x 49,5 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1146 power adapter/inverter Indoor 72 W Black
(show image)
MBA1146 MBA1146 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1004 power adapter/inverter Indoor 60 W Black
(show image)
MBA1004 MBA1004 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)