location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-SZ4XWN/C Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-SZ4XWN/C show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 33,8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - NVIDIA® GeForce® Go 7400
  • - Bluetooth
  • - Windows Vista Business
Warranty: 1 year
Long product name Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business :
The long product name of Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO VGN-SZ4XWN/C Notebook
More>>>
Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business:
The official description of Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium carbon fibre notebook for professionals

- Widescreen X-black LCD with LED technology
- Ultra-portable carbon fibre construction at only 1.69kg with up to 6 h battery life
- Featuring High Speed Mobile 3G connectivity with bundled HSDPA Express Card 3.6Mbps
- Enhanced security with fingerprint recognition, hard disk protection and Trusted™ Platform Module

Short summary description Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business:
This short summary of the Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-SZ4XWN/C Notebook, Intel® Core™2 Duo, 2 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business:
This is an auto-generated long summary of Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33,8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO VGN-SZ4XWN/C Notebook. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows Vista Business. Weight: 1,69 kg

Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7400
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Intel HD
Camera
Front camera
Yes
Optical drive
CD read speed
24x
CD-R write speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
8x
DVD+RW write speed
8x
Network
Networking type
100 BASE-TX/10 BASE-T
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Jenis lubang pengisian
DC-in jack
Ports & interfaces
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
315 mm
Depth
234,3 mm
Height
21,8 mm
Weight *
1,69 kg
Other features
Wireless technology
802.11 a/b/g
Infrared data port
No
Display
LCD
Battery type
VGP-BPS2C
TV-in port
No
Internal modem
Yes
Modem type
V92/V.90
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:30:37
Uk has collected 16 expert reviews for Sony VAIO VGN-SZ4XWN/C Notebook Intel® Core™2 Duo T7200 33.8 cm (13.3") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-10-04 08:30:27
The Sony VAIO VGN-SZ4XWN/C (£1699 inc. VAT) is part of the companys ultraportable range and as such, weighs in at a portable 1.8kg.As a two-spindle machine it features a hard drive as well as an optical drive. This is a great solution for those people...
Good Powerful and well-featured, Excellent display...
Bad Plug-in 3G, Battery life...
Bottom line The Sony VAIO VGN-SZ4XWN/C (£1699 inc. VAT) is part of the companys ultraportable range and as such, weighs in at a portable 1.8kg.As a two-spindle machine it features a hard drive as well as an optical drive. This is a great solution for those people...
70%
itreviews.com
Updated:
2011-10-04 08:30:29
secure ultraportable business laptop with decent connectivity: Sonys Vaio SZ4 XWN/C sits in the middle of a three-product family and is, as weve come to expect from Sony, a stylish, well featured, portable laptop with built-in security, all aimed at the b...
0%
zdnet.co.uk
Updated:
2011-10-04 08:30:34
The VAIO VGN-SZ4XWN/C commands a premium price, but despite Windows Vista, dual graphics subsystems, integrated HSDPA, a fingerprint scanner and a 120GB hard drive, it lacks one or two finishing touches that would make it a must-have purchase for busi...
Good Discrete and integrated graphics processing units, Fingerprint recognition, Camera for videoconferencing, 120GB hard drive, Support for HSDPA at up to 3.6Mbps...
Bad Somewhat flimsy screen protection, Short on ports and connectors, Expensive...
Bottom line The VAIO VGN-SZ4XWN/C commands a premium price, but despite Windows Vista, dual graphics subsystems, integrated HSDPA, a fingerprint scanner and a 120GB hard drive, it lacks one or two finishing touches that would make it a must-have purchase for busi...
77%
theregister.co.uk
Updated:
2012-11-19 11:37:52
Case in point: there is no case. Clearly Sony wants you to carry this svelte puppy under your arm and show it to world. With its 13.3in display, it comes in at a carryable 31.5 x 23.3 x 3.5cm, so itll easily slip into most briefcases with room to sp...
Bottom line We have mixed feelings about the Vaio SZ4. It looks superb and has a decent keyboard and a clear, bright, colourful screen. The list of features is likely to appeal to the business user - especially if you can persuade your company to pay for it - and...
70%
goodgearguide.com.au
Updated:
2012-11-19 11:37:52
The VAIO is an excellent option for anyone after an ultraportable with good performance, solid battery life and an excellent design.
Good Design and build quality, good specifications, solid performance and battery life, reasonable graphics, great keyboard...
Bad Screen exhibits plenty of flex, average sound from speakers The Final Word The VAIO is an excellent option for anyone after an ultraportable with good performance, solid battery life and an excellent design. Notes # This product is no longer available...
Bottom line The VAIO is an excellent option for anyone after an ultraportable with good performance, solid battery life and an excellent design. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribut...
80%
Country Distributor
United Kingdom 1 distributor(s)