location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCL-HGE07A camera lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-HGE07A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-HGE07A
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:03:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VCL-HGE07A camera lens Black :
The long product name of Sony VCL-HGE07A camera lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Grade 0.7x Wide Conversion Cap
More>>>
Sony VCL-HGE07A camera lens Black:
The official description of Sony VCL-HGE07A camera lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Please be aware that the features/specifications can differ from country to country.

- Wide Angle Cap™ conversion lens with 0.7x magnification - gives 40% wider field of view
- High grade optics certified for superb HD imaging performance
- Ideal for landscapes, architectural shots, weddings, parties - any situation when you want to get more in the frame
- Super-light, high quality design in black finish with diamond-cut rim
- Quick, easy single-action attachment
- Includes carry case (attaches to camcorder belt grip) and lens adaptor
- Approx. Size: Diameter 58mm x Length 21.7mm
- Approx. Weight: 65g

Short summary description Sony VCL-HGE07A camera lens Black:
This short summary of the Sony VCL-HGE07A camera lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCL-HGE07A, Black, 5,8 cm, 21,7 mm, 65 g, 0,7x

Long summary description Sony VCL-HGE07A camera lens Black:
This is an auto-generated long summary of Sony VCL-HGE07A camera lens Black based on the first three specs of the first five spec groups.

Sony VCL-HGE07A. Product colour: Black. Diameter: 5,8 cm, Length: 21,7 mm, Weight: 65 g. Magnification: 0,7x

Design
Product colour
Black
Weight & dimensions
Length
21,7 mm
Weight & dimensions
Weight
65 g
Diameter *
5,8 cm
Other features
Magnification
0,7x