location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SF-32N4 memory card 32 GB SDHC Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-32N4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-32N4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524637847
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SF-32N4 memory card 32 GB SDHC Class 4 :
The long product name of Sony SF-32N4 memory card 32 GB SDHC Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB, Class 4, SDHC
More>>>
Sony SF-32N4 memory card 32 GB SDHC Class 4:
The official description of Sony SF-32N4 memory card 32 GB SDHC Class 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with a wide-variety of digital products including digital cameras, camcorders, MP3 players and computers, the 32GB SDHC™ memory card is the perfect solution for storing and sharing your digital content such as or high-quality photos, videos, music and more.

Compatibility/Reliability
Sony® SD Memory cards are compatible with multiple SD/SDHC manufacturer devices providing the ultimate in flexibility. Sony SD cards have undergone rigorous testing ultimately providing optimized performance with your hardware device.

Free Downloadable Software
File Rescue Sony offers file rescue software which can recover photos and videos that have been accidentally damaged or deleted on the card. x-Pict StoryTM software x-Pict software is included in all Sony SD cards and can be used for creating customized slideshows of your images.

Shooting Applications – What SD card is best for me?
In order for you to get the most out of your digital experience, you should know which SD card is best suited for the applications you wish to use on your device. For users looking to get the most out of the device, a Class 4 card or higher is best. All of Sony’s SD cards offer Class 4 performance.

Recording Time
Shoots 4,900 (14 megapixel) photos Records: High Definition (5 Mps) 13 hour 10 minutes High Definition (24 Mps) 2 hour 25 minutes.

Storage
Sony SD Memory cards are Class 4, which are ideal for high-speed applications like HD video recording. Class 4 also supports fast file transfer.

Short summary description Sony SF-32N4 memory card 32 GB SDHC Class 4:
This short summary of the Sony SF-32N4 memory card 32 GB SDHC Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SF-32N4, 32 GB, SDHC, Class 4, Black

Long summary description Sony SF-32N4 memory card 32 GB SDHC Class 4:
This is an auto-generated long summary of Sony SF-32N4 memory card 32 GB SDHC Class 4 based on the first three specs of the first five spec groups.

Sony SF-32N4. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 4. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
SDHC
Flash memory class *
Class 4
Features
Product colour
Black
Write protection switch
Yes
Power
Input voltage
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
24 mm
Depth
2,1 mm
Height
32 mm
Weight
2 g
Packaging data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 05:46:16
Uk has collected 3 expert reviews for Sony SF-32N4 memory card 32 GB SDHC Class 4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%