location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-FM500H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FM500H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524439373
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:31:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1650 mAh
  • - Black
Long product name Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh :
The long product name of Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-FM500H - Rechargeable Battery Pack
More>>>
Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh:
The official description of Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- STAMINA super long battery life.
- Lithium-ion cells with no ‘Memory Effect’.
- Highly efficient compact and light-weight.

Short summary description Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh:
This short summary of the Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-FM500H - Rechargeable Battery Pack, 1650 mAh, Lithium-Ion (Li-Ion)

Long summary description Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh:
This is an auto-generated long summary of Sony NP-FM500H - Rechargeable Battery Pack Lithium-Ion (Li-Ion) 1650 mAh based on the first three specs of the first five spec groups.

Sony NP-FM500H - Rechargeable Battery Pack. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1650 mAh, Product colour: Black. Weight: 78 g

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1650 mAh
Battery
Product colour
Black
Weight & dimensions
Weight
78 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBD1106 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh
(show image)
MBD1106 MBD1106 0.00
(excl. VAT)
0 (incl. VAT)
Lenmar

Lenmar DLS500H camera/camcorder battery Lithium-Ion (Li-Ion) 1650 mAh
(show image)
DLS500H DLS500H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)