location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FM50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FM50 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:57:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1180 mAh 8,5 Wh
  • - Purpose: Camera
  • - Brand compatibility: Sony
  • - 7,2 V
  • - Black
Long product name Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh :
The long product name of Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM50 Rechargeable battery
More>>>
Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh:
The official description of Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power: 7.2 V, 8.5 Wh, 1,180 mAh
- STAMINA super long battery life
- 1.7 x more power than standard battery (NP-FM30)
- Lithium-ion cells with no 'Memory Effect'
- Highly efficient, compact and light-weight
- Built-in Microprocessor communicates with camera, and accurately indicates remaining battery time in minutes. Technology exclusive to Sony.
- Environmentally-friendly: 100% free of lead, cadmium and mercury
- (Sony recommends you use only InfoLITHIUM batteries with products displaying the InfoLITHIUM mark).

Short summary description Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh:
This short summary of the Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FM50, Sony, 1180 mAh, 7,2 V, Lithium-Ion (Li-Ion)

Long summary description Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh:
This is an auto-generated long summary of Sony FM50 Lithium-Ion (Li-Ion) 1180 mAh based on the first three specs of the first five spec groups.

Sony FM50. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1180 mAh, Purpose: Camera. Width: 38,2 mm, Depth: 20,5 mm, Height: 55,6 mm. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1180 mAh
Purpose *
Camera
Compatible products *
Sony DSC-S85, GV-HD700E, DSC-R1, DSC-F828, DSC-F717, DSC-F707, MVC-CD500, DCR-TRV60E, DCR-TRV740E, CCD-TRV228, CCD-TRV238E, DCR-TRV145E, DCR-TRV14E, DCR-TRV19E, GV-HD700E
Battery voltage *
7,2 V
Battery
Battery capacity
8,5 Wh
Brand compatibility *
Sony
Product colour
Black
Weight & dimensions
Width
38,2 mm
Depth
20,5 mm
Height
55,6 mm
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBF1047 camera/camcorder battery Lithium-Ion (Li-Ion) 1500 mAh
(show image)
MBF1047 MBF1047 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)