location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Memory Stick PRO Duo™ Media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-M256A show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB :
The long product name of Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Memory Stick PRO Duo™ Media
More>>>
Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB:
The official description of Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering MagicGate™ copyright protection technology, high capacity storage and a theoretical maximum data transfer capability of up to 20 megabytes per second (MB/s), this 256MB Memory Stick PRO Duo™ media is ideal for mobile applications. It includes the ability to record high-resolution moving images in real time. By attaching an adapter (included), it can also be used in products compatible with standard-size Memory Stick media.
• Compatible with standard-size Memory Stick media by using the included adapter.

• Includes MagicGate™ copywright protection technology for both copyright-protected content and personal content and data.

• Includes an MSAC-M2 Memory Stick Duo Adapter, Memory Stick Duo Storage Case and Memory Stick Duo Adapter Storage Case

Short summary description Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB:
This short summary of the Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 256MB Memory Stick PRO Duo™ Media, 0,25 GB, 1,9 MB/s

Long summary description Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB:
This is an auto-generated long summary of Sony 256MB Memory Stick PRO Duo™ Media 0,25 GB based on the first three specs of the first five spec groups.

Sony 256MB Memory Stick PRO Duo™ Media. Capacity: 0,25 GB, Write speed: 1,9 MB/s

Memory
Capacity *
0,25 GB
Write speed
1,9 MB/s
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Weight
2 g
Other features
Dimensions (WxDxH)
20 x 31 x 1,6 mm
Transfer rate
12,5 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 01:27:27
Uk has collected 1 expert review for Sony 256MB Memory Stick PRO Duo™ Media 0.25 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)