location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick Duo Adaptor interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSAC-M2NO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSAC-M2NO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242675438 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:44:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Memory Stick Duo Adaptor interface cards/adapter :
The long product name of Sony Memory Stick Duo Adaptor interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allows Memory Stick Duo media to be used in any Memory Stick Standard compatible hardware products
More>>>
Sony Memory Stick Duo Adaptor interface cards/adapter:
The official description of Sony Memory Stick Duo Adaptor interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports Memory Stick Duo MagicGate Memory Stick Duo Memory Stick PRO Duo and Memory Stick PRO High Speed Duo

Short summary description Sony Memory Stick Duo Adaptor interface cards/adapter:
This short summary of the Sony Memory Stick Duo Adaptor interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick Duo Adaptor, Parallel, 21,5 mm, 50 mm, 2,8 mm, 3 g

Long summary description Sony Memory Stick Duo Adaptor interface cards/adapter:
This is an auto-generated long summary of Sony Memory Stick Duo Adaptor interface cards/adapter based on the first three specs of the first five spec groups.

Sony Memory Stick Duo Adaptor. Host interface: Parallel. Width: 21,5 mm, Depth: 50 mm, Height: 2,8 mm

Ports & interfaces
Host interface *
Parallel
Weight & dimensions
Width
21,5 mm
Weight & dimensions
Depth
50 mm
Height
2,8 mm
Weight
3 g
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)