location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-ZX110 Headphones Wired Head-band Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-ZX110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRZX110/W show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-ZX110 Headphones Wired Head-band Music White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 12 - 22000 Hz 24 Ω 98 dB
Long product name Sony MDR-ZX110 Headphones Wired Head-band Music White :
The long product name of Sony MDR-ZX110 Headphones Wired Head-band Music White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 ohm (1KHz), 98 dB/mW, 12–22000Hz
More>>>
Sony MDR-ZX110 Headphones Wired Head-band Music White:
The official description of Sony MDR-ZX110 Headphones Wired Head-band Music White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Neodymium dynamic drivers deliver precise sound
Lightweight 1.38 in neodymium dynamic drivers deliver a punchy, rhythmic response to even the most demanding tracks. Combined with a highly sensitive diaphragm, turn the volume up—without needing an amp—and still enjoy clear, precise audio across the spectrum.

Swivel folding design makes travel easy
Take these headphones anywhere you go. The swiveling earcup design allows easy storage when you’re not using them, and enhances portability when you’re traveling. The earcups swivel flat, so you can pack them into a suitcase or bag without worrying about taking up too much valuable space.

Inline remote and mic for hands-free calls
With an inline remote and built-in microphone on the headphone cord, take hands-free calls from selected smartphones while listening to music. Switch easily between songs and calls with no need to remove your headphones.* *Only the MDR-ZX110AP model

Cushioned earpads for total comfort
Listen in total comfort. These headphones have a self-adjusting headband and soft cushioned earcups that cover the whole ear. Enjoy the long-lasting comfort you need for listening to your favorite albums back-to-back.

Wide frequency range for clear highs and lows
The wide frequency range—spanning 12 Hz to 22 kHz—delivers deep bass, rich midrange, and soaring highs. Hear the detail in every track, and stay in tune with all your music.

Enfolding closed-back design seals in sound
The closed-back, enfolding design wraps around the ear, sealing in music and keeping out distractions. Acoustics are reflected back toward your ears, so you hear even the subtlest sounds. You also feel every beat, as the closed-back design maximizes the bass signatures in your music.

Short summary description Sony MDR-ZX110 Headphones Wired Head-band Music White:
This short summary of the Sony MDR-ZX110 Headphones Wired Head-band Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-ZX110, Wired, 12 - 22000 Hz, Music, 120 g, Headphones, White

Long summary description Sony MDR-ZX110 Headphones Wired Head-band Music White:
This is an auto-generated long summary of Sony MDR-ZX110 Headphones Wired Head-band Music White based on the first three specs of the first five spec groups.

Sony MDR-ZX110. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 12 - 22000 Hz. Cable length: 1,2 m. Weight: 120 g. Product colour: White

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
White
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
No
USB connectivity
No
Bluetooth
No
RF connectivity
No
Headphones
Ear coupling *
Supraaural
Headphone frequency
12 - 22000 Hz
Impedance
24 Ω
Headphone sensitivity
98 dB
Driver unit
3 cm
Driver type
Dynamic
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
120 g
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-07 05:08:35
Uk has collected 6 expert reviews for Sony MDR-ZX110 Headphones Wired Head-band Music White and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
wovow.org
Updated:
2017-09-07 05:08:35
They cost 20 euros, respond to the name of Sony MDR-ZX110 headphones and headset are the Japanese company Sony. The Sony MDR-ZX110 are geared both for domestic use and for use outdoors, and have a minijack input of 3.5 millimeters, which means they are co...
0%