location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-46EX1 116,8 cm (46") Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-46EX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-46EX1BAEP show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL-46EX1 116,8 cm (46") Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116,8 cm (46") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - PAL, Secam
Long product name Sony KDL-46EX1 116,8 cm (46") Full HD White :
The long product name of Sony KDL-46EX1 116,8 cm (46") Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KDL-46EX1 - 1920 x 1080 pixels, 46"
More>>>
Sony KDL-46EX1 116,8 cm (46") Full HD White:
The official description of Sony KDL-46EX1 116,8 cm (46") Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Featuring a stylish picture frame design and only 4.95cm thin (at slimmest point), the BRAVIA EX1 fits seamlessly on your wall.
- Enjoy simple wire-free connectivity between your TV and other HD devices such as Blu-ray Disc player, as well picking up your broadcast services, with BRAVIA 1080 Wireless (up to 1080i transfer from the supplied Media Receiver).
- View fast-moving images, such as sports or action movies, with life-like smoothness and sharper detail thanks to our latest Motionflow 100Hz with Image Blur Reduction technology.
- Watch TV, movies and photos in High Definition detail thanks to the 1920 x 1080 resolution.
- When you are not watching TV, turn it into a digital picture frame with Picture Frame Mode. Fill the black hole in your living room by using your TV to display your own pictures or the 6 pre-installed images.
- Experience incredibly clear and defined pictures with BRAVIA ENGINE 2 and Advanced Contrast Enhancer.
- See life-like and vibrant colours the way nature intended them to be viewed with x.v.Colour and Live Colour Creation.
- If you enjoy watching films then this is the TV for you - view movies exactly how the director intended with 24p True Cinema (monitor input).
- It's easy to use your TV screen to view your digital photographs with USB Photo Viewer and with PhotoTV HD you can see them in superb High Definition quality.
- No more confusing menu screens thanks to our easy-to-navigate XrossMediaBar to browse all your TV functions.
- Control your entire home cinema set-up with just one click on the TV remote and access the menus on compatible peripheral devices such as Handycam camcorders thanks to BRAVIA Sync.
- Four HDMI inputs (three on the Media Receiver, one on the side of TV, all with CEC) make it simple to connect to High Definition sources such as Blu-ray Disc and PLAYSTATION3 (supports up to 1080i wireless transfer to the TV).
- Featuring an RF Remote which allows you to control your TV and connected devices without having to point the remote directly at the TV.
- Experience the effect of digital surround sound with our advanced S-Force Front Surround technology.
- Alter the volume of voices without changing background volume with Voice Zoom.
- Watch digital TV with the integrated standard definition digital terrestrial tuner (MPEG-2, also receives analogue).
- Watch cable TV with the integrated digital cable tuner (subject to country and with supported operators only).
- Available to buy from October 2008.
- Registering your BRAVIA couldn’t be easier, so do it today and become a My Sony member.

Short summary description Sony KDL-46EX1 116,8 cm (46") Full HD White:
This short summary of the Sony KDL-46EX1 116,8 cm (46") Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-46EX1, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, White

Long summary description Sony KDL-46EX1 116,8 cm (46") Full HD White:
This is an auto-generated long summary of Sony KDL-46EX1 116,8 cm (46") Full HD White based on the first three specs of the first five spec groups.

Sony KDL-46EX1. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: White

Display
Display diagonal *
116,8 cm (46")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Digital
Display resolution *
1920 x 1080 pixels
Viewable size diagonal
117 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, Secam
Audio
Number of speakers *
2
RMS rated power *
10 W
Design
Product colour *
White
Performance
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
4
CardBus PCMCIA slots quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Integrated clock
Yes
Number of AV connections
2
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:43
Uk has collected 10 expert reviews for Sony KDL-46EX1 116.8 cm (46") Full HD White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 06:43:43
Some key readings Contrast:1081 :1Black level:0.19 cd/m²Average gamma:4.5 / 5DeltaE94:3.4 Average discrepancy across display:16%Viewing angles:1.1 / 5Energy consumption:215 WMultimedia player:0.2 / 5Find and compare our other readings in our Face-off...
Good Wireless: good idea (badly executed), Nice design… if you like white...
Bad Wireless transmission degrades image and limited to 1080i, Mediocre sound, Narrow viewing angles, Excessive energy consumption...
60%
wired.co.uk
Updated:
2011-10-04 06:43:43
Sony's EX1 series of LCDs comes in three flavours – 52, 40 and the 46 inch version we tried, but they all come surrounded by a distinctive white bezel, and they're all very thin (ours measured just 5cm). The main reason for the thinness is that they ar...
80%
goodgearguide.com.au
Updated:
2011-11-06 02:14:21
The Sony Bravia KDL46EX1 is a thin and stylish Full HD LCD television that has decent but not spectacular picture quality, a good range of multimedia features and a great design. It is an expensive package, though it does come with a wireless media streamer. Without a doubt, this is one of the best television designs we’ve seen in a while. It looks like a picture frame thanks to its thick white bezel, with a thin aluminium strip running around the edge. It will look equally at home on a wall or...
Good Media streamer hides cable clutter, picture frame design is stylish in any environment...
Bad No 1080p or 24p streaming, picture quality inferior to other (uglier) TVs...
Bottom line The Sony Bravia KDL46EX1 is a thin, well-designed Full HD LCD television with average image quality and a good wireless media streaming system. It may not be as competent as other models in its price range, but you’re paying for some high-class styl...
75%
smh.com.au
Updated:
2011-11-06 02:14:21
Sony Bravia KDL46EX1: Black levels are impressive.Price $6099Rating 4.5 out of 5 With the release of the EX1 series, Sony has become the first company to bring wireless connectivity to a commercial television product. Instead of plugging all your...
90%
stuff.co.nz
Updated:
2011-11-06 02:14:21
With the release of the EX1 series ($8999), Sony has become the first company to bring wireless connectivity to a commercial television product. Instead of plugging all your cables into the back of the EX1, you connect all your devices to a "media tran...
90%
avreview.co.uk
Updated:
2011-10-04 07:17:51
If you want to turn your TV viewing into a real experience, you need to think big. Especially if you're into watching films. And when it comes to 'mainstream' TVs, at least, big means the 50-52in size level.We've rounded up a selection of these big bo...
70%
trustedreviews.com
Updated:
2011-10-04 07:17:51
Even by the standards of your average 52in TV, Sony's KDL-52EX1 looks enormous. For as well as the acres of screen, the TV sports a dramatically white gloss bezel that stretches out well over two inches from each of the screen's sides. What's more, the im...
70%
techradar.com
Updated:
2011-10-04 07:17:51
In recent times weve seen television manufacturers wage war on cable clutter, attempting to cut out one of the main obstacles to wall-mounting a TV. Sony has smartly sidestepped this issue by equipping its KDL-52EX1 with a separate Media Receiver. T...
Good Thin body, Lack of cable clutter, User-friendly...
Bad Wireless link supports only 1080i, Quite expensive...
80%
gadgetguy.com.au
Updated:
2011-11-06 01:17:05
Home Competitions Buyer Guides Contact Us Home > Home Theatre > Plasma and LCD TVs Search Plasma and LCD TVs Sony Bravia KDL52EX1 Thomas Bartlett, June 10, 2009 Review | Features The Sony Bravia KDL-52EX1 is an excellent LCD TV with a very large sc...
80%