location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX450B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736021150
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2,29 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI USB connectivity
  • - Wi-Fi Near Field Communication (NFC)
Long product name Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black :
The long product name of Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-CX450 - CMOS Exmor R 1/5.8, 2.29MP, f=26.8-804.0mm, 30x/350x, 960×480 LCD 7.5cm (3.0"), 1920x1080, Wi-Fi, 250g
More>>>
Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black:
The official description of Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep memories fresh for everyone to enjoy with Handycam® shooting high-quality HD movies with sophisticated, simple-to-use functions. Optical SteadyShot™ with Intelligent Active mode minimises camera shake. The ZEISS lens captures vibrant footage throughout its 30x optical zoom range out to 26.8mm. A new 5.1ch microphone records fine surround sound.

- Optical SteadyShot™ with 5-axis Intelligent Active mode
- Fast Intelligent AF
- 26.8 mm 1 wide-angle ZEISS lens with 30x optical zoom
- Time-lapse Capture 4
- 5.1ch Microphone

Short summary description Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black:
This short summary of the Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX450, 2,29 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 7,62 cm (3"), LCD

Long summary description Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-CX450 Handheld camcorder 2,29 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-CX450. Total megapixels: 2,29 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 26.8 - 804 mm. Camcorder media type: Memory card, Compatible memory cards: MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC, Camera file system: DCF 2.0, Exif 2.3. Focus adjustment: Auto/Manual, Closest focusing distance: 0,01 m. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset, Light metering: Evaluative (Multi-pattern), Spot

Image sensor
Total megapixels *
2,29 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5,8 mm (1 / 5.8")
Effective megapixels (image)
2,29 MP
Effective megapixels (movie)
2,29 MP
Lens system
Focal length range
26.8 - 804 mm
Optical zoom *
30x
Filter size
3,7 cm
Digital zoom *
350x
Image stabilizer *
Yes
Minimum aperture number
1,8
Maximum aperture number
4
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
1
Camera file system
DCF 2.0, Exif 2.3
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0,01 m
Face detection
Yes
Smile detection
Yes
Exposure
Light exposure modes
Auto, Manual
Scene modes
Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset
Light metering
Evaluative (Multi-pattern), Spot
White balance
White balance
Auto, Indoor, Outdoor, Push
Shutter
Camera shutter speed
1/10000 - 1/6 s
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
460800 pixels
Touchscreen
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
2,10 s
Supported aspect ratios
4:3, 16:9
Camera
Minimum illumination
3 lx
Image processor
BIONZ X
Image quality adjustment
Brightness
3D *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, H.264, MP4, MPEG4, XAVC-I
Supported video modes
720p, 1080p
Bitrate at maximum video resolution
50 Mbit/s
Still image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032x2272, 3024x2272, 1920x1080, 640x480
Audio
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI *
Yes
Micro-USB 2.0 ports quantity
1
USB connectivity
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Battery
Number of batteries supported
1
Battery type
NP-FV50
Technical details
Lens cover included
Yes
Self-timer
Yes
Audio output channels
5.1 channels
Full HD
Yes
Weight & dimensions
Width
57 mm
Depth
128,5 mm
Height
59,5 mm
Weight *
250 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Country Distributor
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)