location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWL-65W855C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWL-65W855C
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 163,8 cm (64.5") 1920 x 1080 pixels LED 400 cd/m²
  • - Direct-LED 6,5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black :
The long product name of Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64.5" Direct LED, 1920 x 1080, 16:9, Motionfl ow XR 800Hz, 10W+10W, Wi-Fi, D-Sub, HDMI x 4, USB x 3, Ethernet
More>>>
Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black:
The official description of Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost-effective, energy-efficient displays
Competitively priced, slim, energy-efficient: BRAVIA Full HD LED displays are the smart way to make your point in boardrooms, offices, public spaces, retail venues and schools.

Superior displays designed for business
Advanced control, Hotel Mode, HDMI auto wake-up, 17/7 operation or embedded HTML5 for easy digital signage creation; BRAVIA Full HD Displays are designed to suit all your professional needs in sizes from 40’’ to 75’’, so you always present a clear image.

Easy set-up and connectivity
Lightweight BRAVIA displays are easy to install with plentiful connections and Wi-Fi networking – just plug-in and go. Linking to smartphones or tablets is simple too, with screen-mirroring technology.

Peace of mind
Receive a completely new replacement model rather than repair as standard.

Short summary description Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black:
This short summary of the Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWL-65W855C, Digital signage flat panel, 163,8 cm (64.5"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black:
This is an auto-generated long summary of Sony FWL-65W855C signage display Digital signage flat panel 163,8 cm (64.5") LED Wi-Fi 400 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sony FWL-65W855C. Product design: Digital signage flat panel. Display diagonal: 163,8 cm (64.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
163,8 cm (64.5")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
6,5 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
VGA (D-Sub) input ports
1
USB ports quantity
3
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
2
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
Design
VESA mounting *
Yes
VESA mounting interfaces
400 x 300 mm
Performance
TV tuner integrated
No
Picture-in-Picture
Yes
Ambient light sensor
Yes
Power
Power consumption (typical) *
123 W
Power consumption (standby) *
0,5 W
Computer system
Computer system *
No
Weight & dimensions
Width
1455 mm
Depth
78 mm
Height
843 mm
Weight
23,4 kg
Weight (with stand)
24,5 kg
Packaging data
Package width
1553 mm
Package depth
224 mm
Package height
943 mm
Package weight
35 kg
Other features
Picture-and-Picture
Yes
3D
Yes
Annual energy consumption
171 kWh
Aspect ratio
4:3, 14:9, 16:9
Browser supported
Opera
RF ports quantity
1
SCART ports quantity
1
3D glasses included
Yes
Peak luminance ratio
74%
Dimensions (W x D x H) with stand
1455 x 265 x 891 mm
Timer
Yes
Energy efficiency class (old)
A+
Brand Image Product code Product Stock Price from
Sony FWD-85X9600P signage display 2,16 m (85") Wi-Fi 585 cd/m² 4K Ultra HD Black Sony FWD-85X9600P signage display 2,16 m (85") Wi-Fi 585 cd/m² 4K Ultra HD Black
(show image)
FWD-85X9600P FWD-85X9600P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)