location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A450 Digital SLR camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A450Y show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 10:14:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 14,2 MP CMOS Black
  • - TTL
  • - PictBridge
Long product name Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black :
The long product name of Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSLR-A450Y - 14.2MP, Exmor CMOS, 7 fps, 4592 x 3056, F3.5-5.6, 18-55mm, TTL, 2.7-inch LCD, SD, SDHC, MS, MS Pro, RAW, RAW+JPEG, JPEG, 520g, black + 55-200mm F4-5.6
More>>>
Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black:
The official description of Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Superbly detailed low noise images.
- High speed continuous shooting.
- Extra-long shooting stamina.

Responsive performance made accessible

Experience flawless, detail-packed images, teamed with quick, accurate autofocus and high-speed continuous shooting to catch the moment. Easy, intuitive operation puts limitless creative options within everyone's reach.

Super-fast shooting that’s always in focus
Absolutely sharp focus is a mark of pro-quality images that really stand out. Manual Focus Check Live View previews clear, bright full-resolution images on the LCD screen for accurate checking. You can zoom in on screen to confirm pin-sharp clarity of the finest details. It’s great for macro photography, portraits, still life and architectural scenes where perfect focus is critical.
It’s all in the detail

The high-resolution CMOS sensor assures detail-packed pictures with excellent contrast and gorgeous colours. Exmor technology cuts noise while signals are converted to digital form. The result? Flawlessly beautiful images.

Clearly a better screen
The Clear Photo LCD screen gives brilliant colour and detail when you’re framing and viewing shots. There’s also an anti-reflective screen coating to improve contrast outdoors or in bright light where on-screen colour and detail often get washed out.

Control the show in comfort
Connect the camera to your BRAVIA television - then effortlessly control playback functions with your BRAVIA TV’s remote. There’s no need to get up from your favourite chair to enjoy the show in sparkling HD.

Incredible shooting reactions
Capture fast-moving action or the changing expression of a portrait subject with a continuous burst of images. Speed Priority mode shoots at a lightning-fast 7 frames per second.

Short summary description Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black:
This short summary of the Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A450 + DT 55-200mm, 14,2 MP, 4592 x 3056 pixels, CMOS, 520 g, Black

Long summary description Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black:
This is an auto-generated long summary of Sony α DSLR-A450 + DT 55-200mm SLR Camera Kit 14,2 MP CMOS 4592 x 3056 pixels Black based on the first three specs of the first five spec groups.

Sony α DSLR-A450 + DT 55-200mm. Camera type: SLR Camera Kit, Megapixel: 14,2 MP, Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. Focal length range: 18 - 55 mm. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 520 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
14,2 MP
Sensor type *
CMOS
Maximum image resolution *
4592 x 3056 pixels
Lens system
Focal length range
18 - 55 mm
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Manual, Pre-flash, Red-eye reduction, Slow synchronization
Flash recharging time
4 s
Memory
Compatible memory cards *
Memory Stick (MS), ms pro, sd, sdhc
Display
Display *
LCD
Display diagonal *
6,86 cm (2.7")
Display resolution (numeric)
230400 pixels
Viewfinder
Magnification
0,83x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade
Image editing
Rotating
Design
Product colour *
Black
Battery
Battery type
NP-FM500H
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
137 mm
Depth
81 mm
Height
104 mm
Weight
520 g
Other features
Video capability
No
Interface
HDMI, USB 2.0
Lens focal range
3,5 - 5,6 / 4 - 5,6
Built-in flash
Yes
Camera shutter speed
1/4000 - 30 s
Digital SLR
Yes
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:35:21
Uk has collected 27 expert reviews for Sony α A450 Digital SLR camera and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-01 20:35:10
It's been a little over four years since Sony entered the digital SLR market with the launch of the Alpha A100 . It did have something of a head start by taking over all of Konica-Minolta's existing technology, but the current success of the Sony Alpha DS...
70%
pocket-lint.com
Updated:
2013-11-01 20:35:12
The Sony Alpha 450 occupies a strange space: it blends something of an entry-level offering with fast frame rate that would catch the eye of an enthusiast. In doing so it can boast that it achieves something that few other affordable DSLRs do, but at...
Good Fast frame rate is fairly unique on this level of camera, display scales make the effect of setting obvious, battery life...
Bad Bulky, noisy, focusing isn't as fast as might want, no video capture in any form...
Bottom line That fast capture leaves you perplexed and makes the Alpha 450 something of a odd ballKey specs14 megapixels, Li-ion battery, MemoryStick, SD, SDHC...
70%
expertreviews.co.uk
Updated:
2013-11-01 20:35:12
Sony's range of DSLRs has ballooned of late to include a bewildering range of entry- and intermediate-level models, yet the replacement for the semi-pro A700 is so long overdue as to have practically missed a generation when compared with its rivals. B...
60%
wired.co.uk
Updated:
2013-11-01 20:35:19
The 14.2-megapixel A450 tags itself onto the bottom end of Sony's mid-range “intermediate” dSLR cameras, flanked either side by entry level “beginner” models (A230, A330 and A380) and the cripplingly expensive full-frame “Advanced” models in the form o...
70%
digitalversus.com
Updated:
2013-11-01 20:35:19
Live View The main difference with the Alpha 550 is the disappearance of the moving mirror and secondary sensor in the viewfinder. The Alpha 500 doesn't have the MF Check Live View mode that other manufacturers use to focus onscreen: here, it's the ma...
Good Image quality up to 3200 ISO, Fast autofocus, Burst mode at 5 fps (boost at 7 fps), Reasonably prized for this range...
Bad Viewfinder a little tight if you wear glasses, Feels very plastic, No video mode, No autofocus with Live View...
80%
digicambuyer.co.uk
Updated:
2013-11-01 20:35:19
Sony’s new DSLR camera is a versatile easy to use choice for step-up photographers http://news.dphotographer.co.uk/news/dslrs/sony-start-2010-with-new-dslr-a450/ Final VerdictOVERALL...
0%
amateurphotographer.co.uk
Updated:
2013-11-01 20:35:21
Sony Alpha 450 at a glance: Enthusiast level DSLR 14.2-million-pixel CMOS sensor SteadyShot Inside image stabilisation 7fps speed priority mode In-camera HDR images Street price around £440 (body only) Scores: Features - 7 /10 Build and handling - 7/1...
Bottom line With Sony having so many cameras positioned in the entry-level and enthusiast market it might seem a little confusing, but each Alpha model attempts to fill its own niche in the market. The Alpha 450 warrants its place in the Alpha line-up by being an...
0%