location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W730
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16,1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 8x Digital zoom: 32x
  • - Face tracking Smile detection
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 2 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3,6 V
Long product name Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver :
The long product name of Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1 Megapixel, 1/2.3" Super HAD CCD Sensor, 2.7" Touchscreen LCD, 8x Optical Zoom, USB
More>>>
Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
The official description of Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy made easier.
This incredibly easy-to-use camera slips right in your pocket, ready to capture the moment at a moment's notice. Get close to faraway subjects with 8x optical zoom, then snap gorgeous 16.1MP photos or record beautifully-detailed HD video. Your pictures will come out crisp and clear thanks to Optical SteadyShot™ image stabilization. For even more fun, enhance your images with built-in creative effects like Toy Camera and Pop Color. Or try Beauty Effects to adjust skin tones, remove blemishes and even whiten teeth—it's perfect for portraits.

Pixel power.
With a 16.1MP Super HAD™ CCD image sensor, capture high-resolution images with superb contrast and clarity down to the finest detail. More pixels means you can enlarge, zoom in and crop your pictures without jeopardizing quality. And with 8x optical zoom, you can zero in on distant details for crisp, clear close-ups—perfect for travel photos and sporting events.

Say goodbye to blur.
Don't let a not-so-steady hand prevent you from capturing the moment. Optical SteadyShot™ image stabilization with Active Mode compensates for camera shake by countering camera movements in both horizontal and vertical directions. Get sharp, blur-free footage and photos in otherwise unsteady situations, like shooting video while walking.

HD movie magic.
Shoot and share HD movies with ease (records in 29-minute segments). In 720p MP4 movie mode, you can record 1280 x 720 HD movies at 30 fps for high-quality clips perfect for viewing and editing on your Mac® or PC, or uploading to sites like Facebook® and YouTube™ (internet-connected computer required).

Effortless effects.
Let your imagination run free with a variety of fascinating in-camera effects. Retouch images with professional results with Beauty Effects—enhance skin tone, remove shine and blemishes, whiten teeth and more. If you like retro photographs, you'll love Toy Camera—it gives your pictures a charming lo-fi feel. Transform ordinary photos into colorful works of art with Pop Color, or make your focal point pop with Partial Color effect. It's quick and easy to apply effects, and the results are simply stunning.

Everything is illuminated.
Ever taken a photo of a friend in a dimly-lit room, and had the entire background come out as one blacked-out blur? Frustrating, yes—not to mention less than frame-worthy. The Cyber-shot W730 solves this dilemma with an advanced flash that works harder to light up the entire scene, not just the subjects closest to the camera. It's perfect for large group shots, helping to ensure that everyone comes out light, bright and beautiful.

Easy enough for everyone.
No need for pro photography skills here—if you want, this camera will do the heavy lifting for you. Its super-smart iAuto mode detects the scene, lighting, even faces, then automatically adjusts settings to optimize the shot. Get gorgeous results every time, and forget about fumbling with buttons and menus. All you have to do is click away and collect the compliments.

Short summary description Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
This short summary of the Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W730, 16,1 MP, 4608 x 3456 pixels, CCD, 8x, HD, Silver

Long summary description Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Sony DSC-W730 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-W730. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 8x, Digital zoom: 32x, Focal length range: 4.5 - 36 mm. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Weight: 106 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16,1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 3648 x 2736, 2592 x 1944, 2304 x 1728, 4608 x 2592, 1920 x 1080
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
16,4 MP
Image formats supported *
JPEG XR
Lens system
Optical zoom *
8x
Digital zoom *
32x
Focal length range
4.5 - 36 mm
Minimum focal length (35mm film equiv)
25 mm
Maximum focal length (35mm film equiv)
200 mm
Lens structure (elements/groups)
8/7
Number of aspheric elements
5
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Spot Auto Focus, Tracking Auto Focus
Face tracking
Yes
Smile detection
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
2 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,3 - 2,8 m
Flash range (tele)
1,5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480, 1280 x 720 pixels
Video formats supported
H.264, MP4
Audio
Built-in microphone *
Yes
Audio system
Mono
Audio formats supported
MP3
Noise reduction
Yes
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6,86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Not available
Ports & interfaces
PictBridge *
No
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Cuisine, Fireworks, Night landscape, Night portrait, PET, Snow, Landscape
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Multi burst mode
Yes
Image editing
Trimming
Image quality adjustment
Brightness
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3,6 V
Battery capacity
630 mAh
Battery type
NP-BN
Number of batteries supported
1
Weight & dimensions
Width
93,1 mm
Depth
22,5 mm
Height
52,3 mm
Weight
106 g
Weight (including battery)
122 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:16:41
Uk has collected 8 expert reviews for Sony DSC-W730 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2016-12-29 06:47:00
iAuto ModeLags when previewing photosThe Sony Cyber-shot DSC-W730 is what a basic point-and-shoot is all about. It's compact, and easy-to-use making it a camera you'd always carry around with you.If you think point-and-shoot came...
Good Sleek and Compact Design, iAuto Mode...
Bad Navigation is easy and straightforward. I had no trouble figuring out how to use the camera's features both because of its welldesigned interface and its convenient InCamera guide. At the back you can find the “zoom,” “play,” and “menu” buttons, and a sli...
Bottom line The Sony Cyber-shot DSC-W730 is what a basic point-and-shoot is all about. It's compact, and easy-to-use making it a camera you'd always carry around with you. If you think point-and-shoot cameras couldn't get any simpler than they already are, it's likel...
0%