location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-S85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-S85
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:16:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 4,1 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Lithium
Warranty: 1 year
Long product name Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black :
The long product name of Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-S85 Cybershot Digital Still Camera 4.1 Mega pixel CCD Carl Zeiss Lens 6X Digital Zoom 3X Optical Zoom supplied with 16Mb Memory Stick
More>>>
Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black:
The official description of Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here's a digital still camera for you, putting the power of creativity and the freedom to capture a moment just as you see it in your capable hands. If you thought you could only get true-to-life resolution, definitive control and stunning output from an SLR camera, check out Sony's DSC-S85 Cyber-shot camera. A digital still camera that combines exceptional control with extraordinary performance, the DSC-S85 is designed to deliver a huge array of impressive features. Its Super HAD CCD image sensor delivers an awesome 4.0 Effective (4.1 Gross) MP resolution, and the 3X optical/6X precision digital zoom Carl Zeiss Vario-Sonnar lens puts the picture in your hands. Experiment with tons of built-in features or take your picture the old-fashioned way. Other features include an AF and AF Illuminator light that can briefly illuminate your photographs and provide you with sharp focus in low- or no-light conditions, a 40-step shutter priority (8 sec , 1/1000 sec), 13-step aperture priority (f2.0 , f 8.0), and full manual exposure option.

Short summary description Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black:
This short summary of the Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-S85, 4,1 MP, 1/1.8", CCD, 3x, 462 g, Black

Long summary description Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4,1 MP CCD Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-S85. Camera type: Compact camera, Megapixel: 4,1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7 - 21 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4,57 cm (1.8"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 462 g. Product colour: Black

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
4,1 MP
Sensor type *
CCD
Still image resolution(s) *
352 x 288,480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200,1696 x 1280,1712 x 1712,1728 x 1152,1728 x 1296,1728 x 1728,1792 x 1344,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,1920 x 1280,1920 x 1920,1936 x 1288,1984 x 1488,2048 x 1360,2048 x 1536,2064 x 1376,2112 x 2112,2256 x 1504,2272 x 1520,2272 x 1704
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
7 - 21 mm
Filter size
5,2 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Monitoring Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
MPEG1
Audio
Built-in microphone *
No
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS)
Memory slots
1
Display
Display *
LCD
Display diagonal *
4,57 cm (1.8")
Display resolution (numeric)
123200 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto
Scene modes *
Portrait, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
No
Start-up time
5,4 ms
Playback zoom (max)
5x
Histogram
No
Image editing
Resizing, Trimming
Camera file system
DPOF 1.1
Design
Product colour *
Black
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
220 shots
Battery life (max)
1,5 h
Weight & dimensions
Width
117 mm
Depth
64 mm
Height
71 mm
Weight
462 g
Packaging content
AC adapter included
Yes
Cables included
AV, USB
Other features
Video capability
Yes
Video out
AV
Aperture range (F-F)
2 - 2,5
Built-in flash
Yes
Focal length (35mm film equivalent)
34 - 102 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:38:12
Uk has collected 7 expert reviews for Sony Cyber-shot DSC-S85 compact camera 1/1.8" 4.1 MP CCD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%