location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX400V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-HX400V
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20,4 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 50x Digital zoom: 810x
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black :
The long product name of Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.4MP, 1/2.3 type (7.76mm) Exmor R CMOS, ZEISS Vario Sonnar T Lens, F2.8 (W) - 6.3 (T), 50x (Optical Zoom), 5184×3888, Full HD 1920x1080 video, 3.0'' (7.5 cm) 4:3 TFT, Memory Stick XC-HG Duo/SDXC, USB2.0, Micro HDMI, Wi-Fi, 660 g, Black
More>>>
Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black:
The official description of Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dream big, zoom big
Travel, wildlife, and more: pull everything closer with a powerful compact camera that handles and performs like a DSLR. Featuring a huge 50x optical zoom (100x Clear Image Zoom) and a sensitive 20.4MP Exmor™ R CMOS sensor – it delivers highly detailed images whether your subject is up close or far away.

20.4MP Exmor R CMOS sensor
Bring out the detail, even in low light. A back-illuminated 20.4MP Exmor R CMOS sensor has wide receptive areas to allow more light and detail into every frame.

BIONZ X image processor
Expect truer colour rendering, better noise reduction, and faster burst mode shooting with the BIONZ X image processor – it’s 3x more powerful than our previous BIONZ processor, for images of the highest quality.

ZEISS lens
A premium Vario-Sonnar T ZEISS lens ensures refined handling, silk-smooth autofocus and exceptional light-gathering performance.

50x optical zoom
Distance is no issue. Pull everything closer with huge 50x optical zoom – for pin-sharp clarity in every frame.

Optical SteadyShot
The lens moves gyroscopically and compensates for movements caused by shooting handheld, giving you amazingly sharp pictures across the focal range.

Track the action
Never lose sight of the perfect shot. Lock-on autofocus automatically adjusts frame size based on the characteristics of your subject for clear and defined results.

Handle like a pro
Get the feel and look of a DLSR with easy-to-use controls and an ergonomic grip. Buttons and features are carefully placed and easy to reach, just like a professional camera.

Mode dial
With the mode dial, you can select aperture or shutter priority. A handy control dial for your thumb gives you quick and simple manual control over whichever mode you’ve selected.

LCD screen
See images appear bright and clear on a 921k-dot resolution Xtra Fine LCD WhiteMagic™ 7.5cm (3”) display.

Multi interface shoe
Attach a range of accessories to your camera, like external flashes, studio microphones, and more. The hotshoe powers these fixings to enhance your shooting.

Electronic viewfinder
Take the guesswork out of composing shots. A 201-dot resolution electronic viewfinder gives you a clear, real-time preview with 100% frame coverage – ideal for framing, focusing, and reviewing shots. A built-in eye-sensor automatically switches you between the LCD display and the viewfinder.

Unleash your inner director
Give your home movies the cinematic treatment. Just hit the dedicated movie button to start shooting crisp, clear Full HD movies. Optical SteadyShot Intelligent Active Mode keeps your videos stable and shake-free, even when you’re walking or zooming.

Full HD
Record in Full HD for clear, smooth movies – you can shoot in 24p frame rate for true cinema resolution.

AVCHD
If you’re looking to get more serious with your shooting, try AVCHD progressive format for sharp, professional-looking footage.

See every trick and transition
A cool effect to show off jumps, tracks, and more with Motion Shot Video. Captured subject movement is displayed in a sequence of superimposed images on a single background.

Create, connect, and share
There’s only one thing better than taking a great photo, and that’s sharing it. With Wi-Fi and NFC built-in you can share your best shots in a second. And with the smartphone remote app you’ll always be in control.

Share with Wi-Fi and NFC
Use NFC to make a connection with Wi-Fi to share your pictures and videos with friends and family.

Make your smartphone a remote control
Change settings, zoom in, and, most importantly, take a shot with the Smartphone Remote App.

Picture Effect
Breathe new life into a picture by using built-in Picture Effect technology. There’s a range of modes to choose from – you don’t even have to download image-editing software.

See your pictures in 4K detail
Connect the camera to a 4K Ultra HD TV to see your photos in dazzling clarity on a big screen. Every shade you see will appear vivid and lifelike thanks to TRILUMINOS™ colour.

Short summary description Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black:
This short summary of the Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX400V, 20,4 MP, 5184 x 3888 pixels, CMOS, 50x, Full HD, Black

Long summary description Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20,4 MP CMOS 5184 x 3888 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX400V. Camera type: Compact camera, Megapixel: 20,4 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 12800. Optical zoom: 50x, Digital zoom: 810x, Focal length range: 4.3 - 215 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 633 g. Product colour: Black

Capture 20.4 megapixel detail, even in low light
Capture 20.4 megapixel detail, even in low light

Shoot detail-packed stills and movies, even indoors or in dim light, with the 20.4 effective megapixels Exmor R™ CMOS sensor

BIONZ X™ for more detail and less noise
BIONZ X™ for more detail and less noise

To transform data from the Exmor R™ CMOS sensor into high-resolution images, the BIONZ X™ image processor integrates detail reproduction, diffraction-reducing and area-specific noise reduction technologies. This combination makes it possible to reproduce realistic images of truer colours and textures with exceptional precision in real time

Powerful zoom with less to carry
Powerful zoom with less to carry

Travel, wildlife and more, everything’s covered by the high quality Carl Zeiss Vario-Sonnar T* lens with powerful 50x optical zoom

Lock-on AF for enhanced photo opportunities
Lock-on AF for enhanced photo opportunities

Simply press the shutter button halfway to activate Lock-on AF 6 . It automatically adjusts the AF target frame size to match the subject size, improve tracking performance, and take full advantage of every photo opportunity

Adjust light and exposure levels manually
Adjust light and exposure levels manually

Use the P/S/A/M manual modes to control the aperture or shutter speed and play with the creative effects in your photos

Capture full panoramas with movement and faces

Just press the shutter button and sweep the camera for extra-wide panoramas of landscapes, city scenes and packed parties

GPS charts your course

The built-in GPS geotags photos and movies, so you can track your trip's shooting locations precisely.

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
20,4 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3888 pixels
Still image resolution(s) *
5184×3456, 3648×2432, 2592×1728, 5184×3888, 3648×2736, 2592×1944, 5184×2920, 3648×2056, 1920×1080, 3888×3888, 2736×2736, 1920×1920, 7152×1080, 4912×1920, 4912×1080, 3424×1920, 11520×1080
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
50x
Digital zoom *
810x
Focal length range
4.3 - 215 mm
Minimum aperture number
2,8
Maximum aperture number
6,3
Filter size
5,5 cm
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Contrast Detection Auto Focus, Single Auto Focus
Auto Mode focusing range (tele)
2.4 - ∞
Auto Mode focusing range (wide)
0.01 - ∞
Manual focusing range (tele)
2.4 - ∞
Manual focusing range (wide)
0.01 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
12800
ISO sensitivity
80, 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 6400, 12800, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Fill-in, Flash off, Flash on, Manual, Slow synchronization
Flash range (wide)
0,5 - 8,5 m
Flash range (tele)
2,4 - 3,4 m
External flash connector
Yes
Shoe mounting point
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1440 x 1080 pixels
Motion JPEG frame rate
50 fps
Resolution at capture speed
1920x1080@25fps, 640x480@25fps
Video
Video formats supported
AVCHD
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
921600 pixels
Display aspect ratio
4:3
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
USB version *
2.0
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Night, Night portrait, PET, Portrait, Snow, Sports, Twilight, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Scene, Shutter priority
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
GPS (satellite)
Yes
Camera file system
DCF, DPOF, Exif
Tripod mounting supported *
Yes
Calendar
Yes
Image processor
BIONZ X
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
300 shots
Battery type
NP-BX1
Number of batteries supported
1
Weight & dimensions
Width
129,6 mm
Depth
103,2 mm
Height
93,2 mm
Weight
633 g
Weight (including battery)
660 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:27:53
Uk has collected 41 expert reviews for Sony Cyber-shot DSC-HX400V compact camera 1/2.3" 20.4 MP CMOS 5184 x 3888 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 02:27:53
The HX400V is a bridge camera in the more conventional sense, combining a 1/2.3in sensor – the standard size for entry-level compact cameras – with a truly enormous 50x zoom lens. The 24mm (equivalent) minimum focal length gives an expansive wide-angle vi...
Bottom line Lots of impressive features but image quality from the Sony HX400V is unexceptional...
60%
digitalversus.com
Updated:
2014-09-05 02:27:53
The Sony Cyber-shot HX400V is a vast improvement on last year's HX300, with better picture quality, a higher-end build, a great video mode and the return of the eye sensor ditched inexplicably from last year's model. The user interface inherited from Sony...
Good Eye detector for switching automatically between LCD and EVF, Good picture quality, Excellent video mode with PASM functions and focus peaking, 50x zoom lens with effective stabilisation, WiFi NFC GPS, Multiaccessories shoe, Battery life: 350 to 400 photo...
Bad Poorquality EVF prone to rainbow effects, Response times (AF, photo saving etc.) are down on the previous model...
80%
techradar.com/au/
Updated:
2014-09-05 02:27:53
Bridge cameras continue to be one area of the compact camera market that remains buoyant in an otherwise declining arena. The HX400 is one of the larger bridge models available, closely resembling an entry-level or even enthusiast DSLR/T in overall body s...
Good Large zoom range, Great processor, Good EVF...
Bad No touchscreen, Can't shoot in raw...
Bottom line Sony has produced another solid camera in the HX400V, with some excellent technologies working to make sure it produces excellent images. There are a lot of interesting functions that make it even more appealing, including the 50x optical zoom, built-in...
80%
wovow.org
Updated:
2016-12-22 15:26:30
Sales of compact cameras are falling, which is that our smartphones are getting closer to offering quality classic pocket camera. However, the optics are very limited and if you want a versatile camera quality and have to go for a more complete model, suc...
0%
amateurphotographer.co.uk
Updated:
2018-01-12 01:28:10
Sony’s Cyber-shot DSC-HX400 is the successor to the HX300, and with a very impressive 50x optical zoom that has a 35mm focal-length equivalent of 24-1200mm it is a true ‘super-zoom’. However, while the HX400 supersedes the HX300, the new model has relativ...
Bottom line In good light, the Sony Cyber-shot DSC-HX400 produces images that are comparable to a mid-range compact camera but with the advantage of a super zoom. This zoom range is extensive enough for the majority of situations, and I found it was rare that I neede...
0%