location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K800i Black 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K800i Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013040/45
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony K800i Black 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 3,2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Sony K800i Black 115 g :
The long product name of Sony K800i Black 115 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K800i Black - 240 x 320 pixels, 64 MB, 3.2 Megapixel camera
More>>>
Sony K800i Black 115 g:
The official description of Sony K800i Black 115 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cyber-shot™ digital still camera. And mobile phone
It’s here. A Cyber-shot™ digital camera and a small and sophisticated feature-packed 3G mobile phone all in one. Open the lens cover and you're ready to take the picture. Bring the K800i with you and you have a 3.2 megapixel camera with autofocus, built-in xenon flash and image and video stabilizer function ready for any moment, anytime. And a 3G phone for sharing your pictures. Instantly.

Get the best picture
With the K800i, it’s hard to take a bad picture. Get the picture you want with BestPic™. The unique thing about this feature is that 4 of the resulting images were shot immediately before the camera key is pressed to complete the shot, and 4 immediately after. Pick the best. Delete the rest.

Enhanced imaging
A built-in xenon flash unit gives you real photographic light where lighting conditions are not optimal and K800i eliminates red eye making sure that the pictures you take are simply the best. A camera stabilizer function compensates any small movement of your hand when you’re taking a picture and shooting video.

Blog this
When you’ve taken a photo, you can share it straight away using Bluetooth™, multimedia messaging or blog it. Take a photo add text and send it to a blog site. The site is created the first time you blog a photo and in return get a text message with the Web address and log in data. Send the address to friends and share your life in pictures.

Take and print
On each side of the 2” QVGA color screen you have photo keys to make using your K800i camera phone easy. For printing, the K800i supports the PictBridge standard. Connect the phone directly to a PictBridge-compliant printer using the USB cable and print your photos without a PC.

3G makes it possible
With proven 3G technology built-in, mobile Web browsing, photo blogging, downloading of multimedia content and video calling become a pleasant experience. Visit real internet sites with the Access NetFront™ browser and subscribe to automatic news updates with RSS Feeds. Multitask with K800i. Be engaged in a call or listen to the music player or FM radio while you search for information on the Web.

Short summary description Sony K800i Black 115 g:
This short summary of the Sony K800i Black 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K800i Black, Bar, 240 x 320 pixels, 3,2 MP, Bluetooth, Black

Long summary description Sony K800i Black 115 g:
This is an auto-generated long summary of Sony K800i Black 115 g based on the first three specs of the first five spec groups.

Sony K800i Black. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 350 h. Weight: 115 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
64 MB
Camera
Rear camera resolution (numeric)
3,2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Digital zoom
16x
Network
Data network *
GPRS, HSCSD
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
7 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
115 g
Width
105 mm
Depth
47 mm
Height
22 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Direct printing
Yes
Form factor *
Bar
Other features
Interface
USB
Networking type
GSM, UMTS
Operating frequency
900/1800/1900 MHz
USB 2.0 ports quantity
1
Playback formats
MP3, AAC