location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony w810i 99 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w810i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012947/6
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony w810i 99 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 900 mAh
Long product name Sony w810i 99 g Black :
The long product name of Sony w810i 99 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W810i Satin Black
More>>>
Sony w810i 99 g Black:
The official description of Sony w810i 99 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Music on the go
The W810i Walkman™ is a powerful music player with everything you need for a mobile music lifestyle. A digital music player, FM radio, music management software and accessories to make music listening pure pleasure.
In addition, the 2-megapixel camera takes excellent photos – and if you need to catch some action, the W810i has video, too. When you want to go online, the W810i has a full-function internet browser and all the messaging you need to send pictures, video and sounds. EDGE gives the W810i the speed you need.

Music to your phone
The Disc2Phone™ music copying software supplied in the W810i kit makes it easy to copy songs from your favourite CDs and PC music folders.

Music accessories
To make your mobile music life easier, there is a range of Sony Ericsson music accessories including headphones, phone-to-stereo music cables and portable speaker systems.

Get the picture
The built-in W810i 2-megapixel digital camera with autofocus takes excellent photos, and when you need to catch some action, the W810i has video, too. Sharing images and other phone content is easy. Use Bluetooth™, or Multimedia messaging when you want to send images and video. The W810i takes pictures to be proud of.

Fast and mobile Web experience
Wherever you are, you have high-speed access to the internet. EDGE technology makes surfing the mobile internet fast, and a full-function internet browser lets you view all your favourite Web sites as you go.

Messaging - text, picture and email
The W810i makes keeping in touch with friends and family fun and easy. As well as SMS text messages, you can send text, pictures, video and music to another phone or email address. A full-function email client in your W810i gives you access to your inbox wherever you go.

Short summary description Sony w810i 99 g Black:
This short summary of the Sony w810i 99 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony w810i, Bar, 176 x 220 pixels, 2 MP, Bluetooth, 900 mAh, Black

Long summary description Sony w810i 99 g Black:
This is an auto-generated long summary of Sony w810i 99 g Black based on the first three specs of the first five spec groups.

Sony w810i. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 99 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
20 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1632 x 1224 pixels
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery capacity *
900 mAh
Talk time (2G) *
8 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
99 g
Width
100 mm
Depth
19,5 mm
Height
46 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB
Networking type
GSM, EDGE
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:12:03
Uk has collected 56 expert reviews for Sony w810i 99 g Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
3g.co.uk
Updated:
2011-09-24 17:11:46
Magnificent Seven With more members than the Von Trapp family, Sony Ericsson’s Walkman phone dynasty is taking over the mobile music charts. Is the W810i, a souped-up version of the W800i, another Walkman winner? There’s no doubt that the trai...
90%
T3.com
Updated:
2011-09-24 17:11:55
The orange-hued w800i was the best music phone of its day, but the colour scheme was an acquired taste. Sony obviously noticed, as its successor is basically the same phone, but black. Its an equally easy-to-use, intuitive phone/cam/Walkman, complet...
Good Great phone, camera and Walkman...
Bad Not a huge improvement over the W800i, 532MB doesnt allow a lot of music storage...
Bottom line The best music phone around just got better... but remember that the compact, 4GB W950i is due in August!...
100%
theregister.co.uk
Updated:
2011-09-24 17:11:55
The W810i is Sony Ericsson's latest Walkman model, but it shares most of its features with the older K750i and the W800i. There are some major enhancements, especially if you intend to use it as your MP3 player. The play controls have been vastly impro...
Bottom line The W810i is a well featured phone, especially if you're looking for a device that you can use as your MP3 player and backup digital camera. A higher resolution screen would've made it an even better device, but as you can get the W810i free on pretty...
80%
pocket-lint.com
Updated:
2011-09-24 17:11:56
A great music phone, as long as you don’t want to store all your tunes in one place...
Good Great looks, excellent camera, bags of memory...
Bad Phones with larger capacity just around the corner...
Bottom line A great music phone, as long as you don’t want to store all your tunes in one place...
90%
iMobile.com.au
Updated:
2011-11-14 02:25:58
Overview IntroductionThe Walkman? branded mobile phones from Sony Ericsson are selling like hotcakes ? they wouldn?t keep releasing them if they were flopping! It?s the great mix of style & functionality that make these phones the benchmark for other...
0%
goodgearguide.com.au
Updated:
2011-11-14 02:25:58
The biggest push in the world of convergent mobile phones (besides cameras) is manufacturers including ever more sophisticated MP3 players within their handsets. Sony Ericsson has been at the forefront in this regard since the launch of their Walkman...
Good Walkman Function, Great list of multimedia features, Excellent User interface, Memory Stick, Extensive PIM Functions...
Bad Controls may be a little small in size for some The Final Word There is no need to upgrade if you already own the previous W800i, but if not, you could do a lot worse than choosing the W810i. Once again, Sony Ericsson has got it spot on with a comprehe...
Bottom line There is no need to upgrade if you already own the previous W800i, but if not, you could do a lot worse than choosing the W810i. Once again, Sony Ericsson has got it spot on with a comprehensive handset full of the latest features, all wrapped in an at...
90%
expertreviews.co.uk
Updated:
2013-05-04 02:18:47
Sony Ericsson's W810i is the best phone in the group if you want to play music, and the best for taking photos. It's available on T-Mobile as well as Orange. The headphones included are Sony's excellent ear-plug type, and when you turn on the phone you c...
100%
knowyourmobile.com
Updated:
2016-12-29 06:52:03
The W810i was the first follow up to the very successful W800i, the phone that single-handedly put the Walkman brand back on the map.It is designed to iron out the kinks found in its predecessor although Sony Ericsson sensibly decided not to stray too...
Good Fantastic menu navigation, 2 megapixel camera, Activity Menu button...
Bad call audio quality...
Bottom line Entertainment focused candybar with an intuitive menu layout...
0%
Mobile88.com
Updated:
2016-12-29 06:52:03
Ever since Sony Ericsson has been pumping out Walkman phones and finally announced the W810i...
0%
stuff.tv
Updated:
2016-12-29 06:52:03
Walkman. You still hear people say it when referring to a personal cassette, CD or, ahem, MiniDisc player, even when the thing isn’t a Sony. As a brand, even iPod hasn’t yet come close to achieving such household-name status, so the latest Wal...
Good Compact and sexy. User-friendly with dedicated music controls on the side and 512MB memory stick bundled.
Bad Disc2Phone PC software is agonisingly slow. Youll need an adaptor if you want to upgrade the cans as well.
Bottom line A skilled all-rounder. The MP3 player is great, the camera’s tasty and it’s a decent phone...
100%