location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W950i Mystic Purple 6,6 cm (2.6") Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W950i Mystic Purple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011474/10
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W950i Mystic Purple 6,6 cm (2.6") Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,6 cm (2.6") 240 x 320 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Sony W950i Mystic Purple 6,6 cm (2.6") Violet :
The long product name of Sony W950i Mystic Purple 6,6 cm (2.6") Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W950i Mystic Purple
More>>>
Sony W950i Mystic Purple 6,6 cm (2.6") Violet:
The official description of Sony W950i Mystic Purple 6,6 cm (2.6") Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim 3G music style
The W950i Walkman® is a slim and stylish 3G phone with an advanced digital music player and large touchscreen for optimal ease of use. Using the W950i is easy. A touchscreen and stylus are a comfortable way to choose and open menu items.

The keypad of the slim W950i is smooth and flush with the surface, and the dedicated music player keys and other controls have one-press-to-open functionality.

Music to your mobile
Download hit songs to your W950i wherever you are, in seconds. You can also transfer thousands of songs from your PC music libraries using a USB cable (supplied in the W950i kit). Getting songs to your W950i is quick and easy. And you can see what's playing. The graphically advanced Walkman® player features album art support - the album covers are shown onscreen. And you can see what's playing. The graphically advanced Walkman® player features album art support, with album covers shown onscreen.

Store more music
The W950i has an impressive 4GB of flash memory. This means that you can store up to 4000 songs. Download and store.

The W950i - complete music kit
The W950i music kit includes all you need to get your music to your phone and enjoy it wherever you go. Music management software, USB cable, a stereo headset, and the W950i Walkman® phone.

Internet – fast, full-colour and full-screen
3G makes surfing the Web on the go a fast and satisfying experience. The Opera® 8.0 Web browser gives you the internet browsing experience you’re used to and you have everywhere access to your favourite websites. The touchscreen and stylus let you click and scroll on links, as you would with a mouse, and makes the interactive mobile internet pure pleasure.

Connect and share
In addition to Bluetooth® wireless technology, you can use the USB cable (supplied in kit) to connect your W950i to your PC to move music, images, video and other content between devices.

Short summary description Sony W950i Mystic Purple 6,6 cm (2.6") Violet:
This short summary of the Sony W950i Mystic Purple 6,6 cm (2.6") Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W950i Mystic Purple, 6,6 cm (2.6"), 240 x 320 pixels, Violet

Long summary description Sony W950i Mystic Purple 6,6 cm (2.6") Violet:
This is an auto-generated long summary of Sony W950i Mystic Purple 6,6 cm (2.6") Violet based on the first three specs of the first five spec groups.

Sony W950i Mystic Purple. Display diagonal: 6,6 cm (2.6"), Display resolution: 240 x 320 pixels. Product colour: Violet. Weight: 112 g

Display
Display diagonal *
6,6 cm (2.6")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Storage
Internal memory
4096 MB
Camera
Built-in camera
No
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Design
Product colour *
Violet
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G)
7,5 h
Standby time (2G)
340 h
Weight & dimensions
Width
106 mm
Depth
54 mm
Height
15 mm
Weight *
112 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes