location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD200
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 MP CCD 25,4 / 4,7 mm (1 / 4.7")
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD 6,35 cm (2.5")
  • - DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD :
The long product name of Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2
More>>>
Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD:
The official description of Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sony’s DCR-DVD200 DVD Handycam® Camcorder takes camcorder recording to an entirely new level. Featuring 1.0 MP still image capture (1152 x 864), the DVD200 is ideal for capturing thousands of still images at the highest still resolution on a single 3-inch DVD disc. Its Carl Zeiss® Vario-Sonnar® lens produces more true-to-life color clarity in videos and still images and 10X optical/120X precision digital zoom bring the action up close. By recording on a DVD-RW disc, the camcorder allows you the flexibility to do simple in-camera editing. For example, if the last recorded scene didn't turn out perfectly, just erase the last video excerpt and shoot the desired scene in its place. Be sure to check out Sony’s newest camcorder lineup today.

Short summary description Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD:
This short summary of the Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2, 1 MP, CCD, 25,4 / 4,7 mm (1 / 4.7"), 6,35 cm (2.5"), LCD, 650 g

Long summary description Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD:
This is an auto-generated long summary of Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2 1 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-DVD200E NON 1070Kpix 4.7" PAL MPEG2. Total megapixels: 1 MP, Sensor type: CCD, Optical sensor size: 25,4 / 4,7 mm (1 / 4.7"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 37 - 370 mm. Display diagonal: 6,35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion). Weight: 650 g, Width: 79 mm, Depth: 99 mm

Image sensor
Total megapixels *
1 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 4,7 mm (1 / 4.7")
Lens system
Focal length range
37 - 370 mm
Optical zoom *
10x
Filter size
3 cm
Digital zoom *
120x
Display
Display diagonal *
6,35 cm (2.5")
Display
LCD
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
DC-in jack
Yes
Ports & interfaces
Microphone in
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
79 mm
Depth
99 mm
Height
142 mm
Weight *
650 g
Other features
Horizontal resolution
520 lines
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Spotlight
Yes