location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLMFHD5 camera monitor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLMFHD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLMFHD5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736004245 show
Category: Camera Monitors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CLMFHD5 camera monitor Black :
The long product name of Sony CLMFHD5 camera monitor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" FHD TFT, 1920 x 1080 16:9, RMS 0.5 W, 5.5 W, 3.5 mm, HDMI, 139 x 100 x 23.1 mm, 270 g
More>>>
Sony CLMFHD5 camera monitor Black:
The official description of Sony CLMFHD5 camera monitor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact 5.0-type Full HD-compatible monitor

For optimal shooting support
The LCD monitor CLM-FHD5, featuring functions such as Enlarging and Peaking for precise focusing, False Color and Video Level Marker for exposure adjustment assistance, and S-Log Disp. Assist for extra-reliable shooting, uses the same types of batteries that cameras do, for more convenient operation in the field.

Full HD viewing
With Full HD (1920 x 1080) capability, the CLM-FHD5 displays crisp images, enabling precise checking of focus.

A wide range of shooting assistance functions
The CLM-FHD5 employs a rich array of functions for great still and movie shooting support, ensuring that you can focus accurately, expose images in the way you want, see precisely what is being recorded in low-contrast images, and more, while you look at the images in extra-fine detail.

Handy features for precise focusing
To check focus, you can enlarge the normal view by 3x or 6x, or use Peaking function to automatically determine which parts of the picture are in relatively sharp focus.

Enlarging images
Lets you enlarge an image to 3x or 6x magnification.

Peaking
Displays monochrome image, except for focused areas in red.

False color
False color function displays video signal levels of an entire image's input as color distribution to help you set exposure precisely.

Video Level Marker
Video Level Marker uses colors1 to warn about image input areas that are overexposed/underexposed relative to the target video signal level that you choose (among five video signal levels).

S-Log Disp. Assist
This function displays the S-Log image with brightness and contrast close to those of the image as it appears in regular shooting mode, for easier focusing and monitoring.

Extending shooting freedom
A flexible shoe adaptor lets you pan and tilt the monitor freely. Or use socket holes on the monitor’s top and bottom to mount the monitor on a tripod, bracket or other support.

Simple, comfortable operation
Controls on the monitor, including two customizable buttons, are positioned to make monitor operation simple. The ZOOM/SELECT button, for example, is easy to reach in its corner.

Customizable buttons
A frequently used function can be assigned to each of C1 and C2 buttons.

Battery/AC power for long, convenient use
The monitor uses the same W, M and V batteries as cameras do, so you can take it for long periods of shooting without also having to bring along special batteries. There’s also an optional AC adaptor that's handy for long operating sessions without batteries.

Short summary description Sony CLMFHD5 camera monitor Black:
This short summary of the Sony CLMFHD5 camera monitor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLMFHD5, Black, 6.8, 7.2, 7.4, 7.6 V, 270 g

Long summary description Sony CLMFHD5 camera monitor Black:
This is an auto-generated long summary of Sony CLMFHD5 camera monitor Black based on the first three specs of the first five spec groups.

Sony CLMFHD5. Product colour: Black. Input voltage: 6.8, 7.2, 7.4, 7.6 V. Weight: 270 g

Design
Product colour *
Black
Power
Input voltage
6.8, 7.2, 7.4, 7.6 V
Weight & dimensions
Weight
270 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)