location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AM3PTB12A household battery Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM3PTB12A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM3PTB12A
Category:
Batteries that must be disposed of once they are used. They can only be used once.
Household Batteries Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AM3PTB12A household battery Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Alkaline
  • - 1,5 V
Long product name Sony AM3PTB12A household battery Single-use battery Alkaline :
The long product name of Sony AM3PTB12A household battery Single-use battery Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Platinum Alkaline AA Batteries
More>>>
Sony AM3PTB12A household battery Single-use battery Alkaline:
The official description of Sony AM3PTB12A household battery Single-use battery Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- STAMINA Platinum Alkaline AA Batteries.
- Pack of 12.
- Voltage: 1.5V.

Short summary description Sony AM3PTB12A household battery Single-use battery Alkaline:
This short summary of the Sony AM3PTB12A household battery Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AM3PTB12A, Single-use battery, Alkaline, 1,5 V, AA

Long summary description Sony AM3PTB12A household battery Single-use battery Alkaline:
This is an auto-generated long summary of Sony AM3PTB12A household battery Single-use battery Alkaline based on the first three specs of the first five spec groups.

Sony AM3PTB12A. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1,5 V. Type: AA

Battery
Battery type *
Single-use battery
Battery technology *
Alkaline
Battery
Battery voltage *
1,5 V
Other features
Type
AA