location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Accessory value kit for Handycam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-FH70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-FH70 show
Show alternative article codes used in the online market place
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:31:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Accessory value kit for Handycam :
The long product name of Sony Accessory value kit for Handycam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accessory value kit for Handycam
More>>>
Sony Accessory value kit for Handycam:
The official description of Sony Accessory value kit for Handycam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Accessory value kit for Handycam models using H or P series batteries.
-An affordable ready made solution that includes the essential accessories for every camcorder user.
-Carrying case for convenient storage and protection.
-Spare high capacity battery for those once-in-a-lifetime events.
NP-FH70 InfoLITHIUM™ H Series Battery
- STAMINA super long battery life.
- New ActiFORCE battery technology for higher capacity, faster recharging time and more accurate and fast remaining capacity indication.
- Hybrid Lithium-ion cells with no ‘Memory Effect’.
- Compatible with older P-series battery operated Camcorders.
- Power 6.8 V / 12.2Wh / 1800mAh.
Soft carrying case LCS-VA30
- Ideal for camera protection and storage.
- Additional space for convenient storage of accessories.

Short summary description Sony Accessory value kit for Handycam:
This short summary of the Sony Accessory value kit for Handycam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Accessory value kit for Handycam, Black, 650 g, 310 x 175 x 190 mm

Long summary description Sony Accessory value kit for Handycam:
This is an auto-generated long summary of Sony Accessory value kit for Handycam based on the first three specs of the first five spec groups.

Sony Accessory value kit for Handycam. Product colour: Black. Weight: 650 g, Dimensions (WxDxH): 310 x 175 x 190 mm

Features
Product colour
Black
Weight & dimensions
Weight
650 g
Dimensions (WxDxH)
310 x 175 x 190 mm